Texas Instruments TMS320C6747 Fixed/Floating-Point Digital Signal Processor TMS320C6747DZKBA3

Description
Fixed/Floating-Point Digital Signal Processor 256-BGA
Request a Quote Datasheet
Description
Fixed/Floating-Point Digital Signal Processor 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6747 Fixed/Floating-Point Digital Signal Processor - TMS320C6747DZKBA3 - Texas Instruments
Dallas, TX, United States
TMS320C6747 Fixed/Floating-Point Digital Signal Processor
TMS320C6747DZKBA3
TMS320C6747 Fixed/Floating-Point Digital Signal Processor TMS320C6747DZKBA3
Fixed/Floating-Point Digital Signal Processor 256-BGA

Fixed/Floating-Point Digital Signal Processor 256-BGA

Buy Now Datasheet
32-bit 32bit 300MHz BGA Dsp - 698-TMS320C6747DZKBA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 300MHz BGA Dsp
698-TMS320C6747DZKBA3
32-bit 32bit 300MHz BGA Dsp 698-TMS320C6747DZKBA3
DSP Fixed-Point/Floating -Point 32bit 300MHz 2400MIPS 256-Pin BGA Tray Product overview: TMS320C6747DZKBA3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 300MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 300MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6747DZKBA 3 can be used for catalog matching and distributor lookup.

DSP Fixed-Point/Floating-Point 32bit 300MHz 2400MIPS 256-Pin BGA Tray Product overview: TMS320C6747DZKBA3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 300MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 300MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6747DZKBA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-39308-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-39308-ND
DSP (Digital Signal Processors) 296-39308-ND
IC DSP FIX/FLOAT POINT 256BGA

IC DSP FIX/FLOAT POINT 256BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6747DZKBA3
083297-TMS320C6747DZKBA3
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6747DZKBA3 083297-TMS320C6747DZKBA3
Manufacturer: Texas Instruments Win Source Part Number: 083297-TMS320C6747DZ KBA3 Packaging: Tray Type: Fixed/Floating Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 375MHz Non-Volatile Memory: External On-Chip RAM: 448kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 256-BGA (17x17) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083297-TMS320C6747DZKBA3
Packaging: Tray
Type: Fixed/Floating Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 375MHz
Non-Volatile Memory: External
On-Chip RAM: 448kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 256-BGA (17x17)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6747DZKBA3 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6747DZKBA3
Embedded - DSP (Digital Signal Processors) TMS320C6747DZKBA3
IC DSP FIX/FLOAT POINT 256BGA

IC DSP FIX/FLOAT POINT 256BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6747DZKBA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6747DZKBA3
DSP (Digital Signal Processors) TMS320C6747DZKBA3
IC DSP FIX/FLOAT POINT 256BGA

IC DSP FIX/FLOAT POINT 256BGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6747DZKBA3 698-TMS320C6747DZKBA3 296-39308-ND 083297-TMS320C6747DZKBA3 TMS320C6747DZKBA3 TMS320C6747DZKBA3
Product Name TMS320C6747 Fixed/Floating-Point Digital Signal Processor 32-bit 32bit 300MHz BGA Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6747DZKBA3 Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.2V 1.2V; 3.3V 1.20V
Features Embedded Timers
Clock Speed 375 to 456 MHz 300 MHz 375 MHz 375 MHz 375 MHz 375 MHz
MMACS 3000 to 3648
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6701-SP Rad-Tolerant Class V, Floating Point Digital Signal Processor - 5962-9866102VYC - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
Dsp - 698-BBN6203BGNY30C - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Clock Speed 300 MHz
Operating Temperature 0 C (32 F)
View Details
4 suppliers
SMJ320C40KGDC Floating-Point Digital Signal Processors, Military Known Good Die - 5962-9466902Q9D - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 1.25 MHz
MIPS 20 to 25
View Details