IC DSP FLOATING POINT 256BGA
Manufacturer: Texas Instruments
Win Source Part Number: 1271157-TMS320C6747B
Packaging: Tray
Type: Fixed/Floating Point
Mounting Style: SMD
Voltage - I/O: 3.30V
Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate: 375MHz
Non-Volatile Memory: External
On-Chip RAM: 448kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Supplier Device Package: 256-BGA (17x17)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 256-BGA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320C6747B
Manufacturer Pack Quantity: 30
MSL Level: 4 (72 Hours)
Fixed/Floating-Point
IC DSP FLOATING POINT 256BGA
IC DSP FLOATING POINT 256BGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6747BZKBA3-ND | 1271157-TMS320C6747BZKBA3 | 698-TMS320C6747BZKBA3 | TMS320C6747BZKBA3 | TMS320C6747BZKBA3 |
| Product Name | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6747BZKBA3 | BGA Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.2V; 3.3V | 1.20V | 1.2V | ||
| Package Type | BGA; Other; 256-BGA | Other; BGA | BGA; Other; 256-BGA | ||
| Pin Count | 256 |