The TMS320C6747BZKB3 is a low-power digital signal processor (DSP) from Quarktwin Technology Ltd., designed for high-performance applications. It features a VLIW architecture capable of executing up to 3648 MIPS and 2736 MFLOPS, supporting both fixed and floating-point operations. The device includes a two-level cache architecture with 32KB of L1 program and data cache, and 256KB of L2 cache, enhancing data access speeds. This DSP offers a variety of peripherals, including three multichannel audio serial ports (McASPs), a 10/100 Mbps Ethernet MAC, and multiple UART interfaces. It supports external memory interfaces for both SDRAM and NOR/NAND flash, providing flexibility in memory configurations. The TMS320C6747 also includes a programmable real-time unit subsystem, which enhances its capability for real-time processing tasks. With integrated USB 2.0 OTG and USB 1.1 interfaces, the TMS320C6747 is suitable for applications requiring connectivity. Its low power consumption makes it ideal for portable and embedded systems, while its robust processing capabilities cater to demanding audio and multimedia applications.
Manufacturer: Texas Instruments
Win Source Part Number: 1271156-TMS320C6747B
Series: TMS320C674x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 3.30V
Package: 256-BGA
Mounting: SMD
Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Part Status: Obsolete(EOL)
Clock Rate: 375MHz
Non-Volatile Memory: External
On-Chip RAM: 448kB
Voltage - Core: 1.20V
Family Name: TMS320C6747
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 256-BGA (17x17)
Alternative Parts (Cross-Reference): TMS320C6747CZKB3; TMS320C6747DZKB3; TMS320C6747BZKBA3;
Introduction Date: May 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC DSP FLOATING POINT 256BGA
Fixed/Floating-Point
IC DSP FLOATING POINT 256BGA
IC DSP FLOATING POINT 256BGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 1271156-TMS320C6747BZKB3 | 296-27648-5-ND | 698-TMS320C6747BZKB3 | TMS320C6747BZKB3 | TMS320C6747BZKB3 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6747BZKB3 | DSP (Digital Signal Processors) | BGA Dsp | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.20V | 1.2V; 3.3V | 1.2V | ||
| Clock Speed | 375 MHz | 375 MHz | 375 MHz | 375 MHz | 375 MHz |
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) |