Texas Instruments TMS320C6746 Fixed/Floating Point Digital Signal Processor TMS320C6746BZWTD4

Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 90
Request a Quote Datasheet
Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6746 Fixed/Floating Point Digital Signal Processor - TMS320C6746BZWTD4 - Texas Instruments
Dallas, TX, United States
TMS320C6746 Fixed/Floating Point Digital Signal Processor
TMS320C6746BZWTD4
TMS320C6746 Fixed/Floating Point Digital Signal Processor TMS320C6746BZWTD4
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 90

Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 90

Buy Now Datasheet
 - TMS320C6746BZWTD4 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 30MHz, CMOS, PBGA361

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 30MHz, CMOS, PBGA361

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6746BZWTD4-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6746BZWTD4-ND
DSP (Digital Signal Processors) TMS320C6746BZWTD4-ND
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6746BZWTD4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6746BZWTD4
DSP (Digital Signal Processors) TMS320C6746BZWTD4
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6746BZWTD4 TMS320C6746BZWTD4 TMS320C6746BZWTD4-ND TMS320C6746BZWTD4
Product Name TMS320C6746 Fixed/Floating Point Digital Signal Processor DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.2V; 1.8V; 3.3V
Features Embedded Timers
Clock Speed 375 to 456 MHz 456 MHz 456 MHz
MMACS 3000 to 3648
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
Interface Type CANbus, I2C, McASP, SPI, UART
View Details
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPI20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
4 suppliers