Texas Instruments TMS320C6746 Fixed/Floating Point Digital Signal Processor TMS320C6746BZWT4

Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90
Request a Quote Datasheet
Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6746 Fixed/Floating Point Digital Signal Processor - TMS320C6746BZWT4 - Texas Instruments
Dallas, TX, United States
TMS320C6746 Fixed/Floating Point Digital Signal Processor
TMS320C6746BZWT4
TMS320C6746 Fixed/Floating Point Digital Signal Processor TMS320C6746BZWT4
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90

Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-32753-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-32753-ND
DSP (Digital Signal Processors) 296-32753-ND
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
Singapore, Singapore
456MHz 320KB Dsp
698-TMS320C6746BZWT4
456MHz 320KB Dsp 698-TMS320C6746BZWT4
DSP 456MHz 320KB RAM LFBGA 16b I2C SPI USB Ethernet UART Product overview: TMS320C6746BZWT4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz, 320KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 456MHz, 320KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6746BZWT4 can be used for catalog matching and distributor lookup.

DSP 456MHz 320KB RAM LFBGA 16b I2C SPI USB Ethernet UART Product overview: TMS320C6746BZWT4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz, 320KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 456MHz, 320KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6746BZWT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6746BZWT4
143213-TMS320C6746BZWT4
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6746BZWT4 143213-TMS320C6746BZWT4
Manufacturer: Texas Instruments Win Source Part Number: 143213-TMS320C6746BZ WT4 Packaging: Tray Type: Fixed/Floating Point Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 456MHz Non-Volatile Memory: ROM (1.088 MB) On-Chip RAM: 488kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 361-NFBGA (16x16) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143213-TMS320C6746BZWT4
Packaging: Tray
Type: Fixed/Floating Point
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 456MHz
Non-Volatile Memory: ROM (1.088 MB)
On-Chip RAM: 488kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 361-NFBGA (16x16)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - 8184780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 456MHz Device Million Instructions per Second = 3648MIPS Data Bus Width = 16bit RAM Size = 320 kB Instruction Set Architecture = DSP Program Memory Size = 32 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point, Floating Point Mounting Type = Surface Mount Package Type = NFBGA

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 456MHz
Device Million Instructions per Second = 3648MIPS
Data Bus Width = 16bit
RAM Size = 320 kB
Instruction Set Architecture = DSP
Program Memory Size = 32 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point, Floating Point
Mounting Type = Surface Mount
Package Type = NFBGA

Supplier's Site
 - 8184780P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 456MHz Device Million Instructions per Second = 3648MIPS Data Bus Width = 16bit RAM Size = 320 kB Instruction Set Architecture = DSP Program Memory Size = 32 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point, Floating Point Mounting Type = Surface Mount Package Type = NFBGA Delivery on production packaging - Punnet. This product is non-returnable.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 456MHz
Device Million Instructions per Second = 3648MIPS
Data Bus Width = 16bit
RAM Size = 320 kB
Instruction Set Architecture = DSP
Program Memory Size = 32 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point, Floating Point
Mounting Type = Surface Mount
Package Type = NFBGA
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
DSP (Digital Signal Processors) - TMS320C6746BZWT4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6746BZWT4
DSP (Digital Signal Processors) TMS320C6746BZWT4
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6746BZWT4 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6746BZWT4
Embedded - DSP (Digital Signal Processors) TMS320C6746BZWT4
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6746BZWT4 296-32753-ND 698-TMS320C6746BZWT4 143213-TMS320C6746BZWT4 8184780 TMS320C6746BZWT4 TMS320C6746BZWT4
Product Name TMS320C6746 Fixed/Floating Point Digital Signal Processor DSP (Digital Signal Processors) 456MHz 320KB Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6746BZWT4 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.2V; 1.8V; 3.3V 1.20V
Features Embedded Timers
Clock Speed 375 to 456 MHz 456 MHz 456 MHz 456 MHz 456 MHz 456 MHz 456 MHz
MMACS 3000 to 3648
Operating Temperature -40 to 105 C (-40 to 221 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBPD100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
OMAP3525 Applications Processor - OMAP3525ECBB - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details