Texas Instruments TMS320C6746 Fixed/Floating Point Digital Signal Processor TMS320C6746BZCED4

Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 90
Request a Quote
Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6746 is a fixed- and floating-point Digital Signal Processor (DSP) designed for low-power applications, featuring a C674x DSP core. It operates at clock speeds of up to 375-456 MHz, delivering performance metrics of up to 3648 MIPS and 2746 MFLOPS. The architecture includes a two-level cache system with 32KB of L1 program and data cache, and 256KB of L2 unified cache, allowing for efficient data handling. This DSP supports a wide range of peripherals, including a 10/100 Mbps Ethernet MAC, USB 2.0 OTG port, multiple UART modules, and serial interfaces such as SPI and I2C. It also features a multichannel audio serial port and enhanced capture modules, making it suitable for applications in audio processing, machine vision, and biometric identification. The device is packaged in a 361-ball Pb-free plastic ball grid array, with options for different ball pitches. It is compatible with TI's DSP BIOS and includes a comprehensive set of development tools, facilitating rapid deployment in OEM and ODM projects. The TMS320C6746 is ideal for engineers seeking a versatile DSP solution with robust performance and extensive peripheral support.

Datasheet Summary
Powered by GS/AI

The TMS320C6746 is a fixed- and floating-point Digital Signal Processor (DSP) designed for low-power applications, featuring a C674x DSP core. It operates at clock speeds of up to 375-456 MHz, delivering performance metrics of up to 3648 MIPS and 2746 MFLOPS. The architecture includes a two-level cache system with 32KB of L1 program and data cache, and 256KB of L2 unified cache, allowing for efficient data handling. This DSP supports a wide range of peripherals, including a 10/100 Mbps Ethernet MAC, USB 2.0 OTG port, multiple UART modules, and serial interfaces such as SPI and I2C. It also features a multichannel audio serial port and enhanced capture modules, making it suitable for applications in audio processing, machine vision, and biometric identification. The device is packaged in a 361-ball Pb-free plastic ball grid array, with options for different ball pitches. It is compatible with TI's DSP BIOS and includes a comprehensive set of development tools, facilitating rapid deployment in OEM and ODM projects. The TMS320C6746 is ideal for engineers seeking a versatile DSP solution with robust performance and extensive peripheral support.

Suppliers

Company
Product
Description
Supplier Links
TMS320C6746 Fixed/Floating Point Digital Signal Processor - TMS320C6746BZCED4 - Texas Instruments
Dallas, TX, United States
TMS320C6746 Fixed/Floating Point Digital Signal Processor
TMS320C6746BZCED4
TMS320C6746 Fixed/Floating Point Digital Signal Processor TMS320C6746BZCED4
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 90

Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 90

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6746BZCED4-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6746BZCED4-ND
DSP (Digital Signal Processors) TMS320C6746BZCED4-ND
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
 - TMS320C6746BZCED4 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 30MHz, CMOS, PBGA361

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 30MHz, CMOS, PBGA361

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6746BZCED4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6746BZCED4
DSP (Digital Signal Processors) TMS320C6746BZCED4
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6746BZCED4 TMS320C6746BZCED4-ND TMS320C6746BZCED4 TMS320C6746BZCED4
Product Name TMS320C6746 Fixed/Floating Point Digital Signal Processor DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.2V; 1.8V; 3.3V
Features Embedded Timers
Clock Speed 375 to 456 MHz 456 MHz 456 MHz
MMACS 3000 to 3648
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

BGA Dsp - 698-DVC5416ZGU160IDWLD - ERSAELECTRONICS PTE. LTD.
Specs
Pin Count 144
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
SMV320C6727B-SP Floating-Point Digital Signal Processor - SMV320C6727BHFH/EM - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details