Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90 Product overview: TMS320C6746BZCE3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6746BZCE3
IC DSP FIX/FLOAT POINT 361NFBGA
Manufacturer: Texas Instruments
Win Source Part Number: 900461-TMS320C6746BZ
Series: TMS320C674x
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: 361-LFBGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TMS320
Categories: Integrated Circuits (ICs)
Case / Package: 361-NFBGA (13x13)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 30MHz, CMOS, PBGA361
IC DSP FIX/FLOAT POINT 361NFBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6746BZCE3 | 698-TMS320C6746BZCE3 | TMS320C6746BZCE3-ND | 900461-TMS320C6746BZCE3 | TMS320C6746BZCE3 | TMS320C6746BZCE3 |
| Product Name | TMS320C6746 Fixed/Floating Point Digital Signal Processor | Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6746BZCE3 | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.8V; 3.3V | 1.2V; 1.8V; 3.3V | ||||
| Features | Embedded Timers | |||||
| Clock Speed | 375 to 456 MHz | 300 MHz | 375 MHz | 375 MHz | ||
| MMACS | 3000 to 3648 | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) |