Texas Instruments TMS320C6745 Fixed/Floating-Point Digital Signal Processor TMS320C6745DPTPT3

Description
Fixed/Floating-Point Digital Signal Processor 176-HLQFP
Request a Quote Datasheet
Description
Fixed/Floating-Point Digital Signal Processor 176-HLQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6745 Fixed/Floating-Point Digital Signal Processor - TMS320C6745DPTPT3 - Texas Instruments
Dallas, TX, United States
TMS320C6745 Fixed/Floating-Point Digital Signal Processor
TMS320C6745DPTPT3
TMS320C6745 Fixed/Floating-Point Digital Signal Processor TMS320C6745DPTPT3
Fixed/Floating-Point Digital Signal Processor 176-HLQFP

Fixed/Floating-Point Digital Signal Processor 176-HLQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6745DPTPT3
797375-TMS320C6745DPTPT3
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6745DPTPT3 797375-TMS320C6745DPTPT3
Manufacturer: Texas Instruments Win Source Part Number: 797375-TMS320C6745DP TPT3 Series: TMS320C674x Packaging: Tray Type: Fixed/Floating Point Operating Temperature Range: -40°C ~ 125°C (TJ) Voltage - I/O: 3.30V Package: 176-LQFP Exposed Pad Mounting: SMD Interface: EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART, USB Clock Rate: 375MHz Non-Volatile Memory: External On-Chip RAM: 320kB Voltage - Core: 1.20V Family Name: TMS320C6745 Categories: Integrated Circuits (ICs) Manufacturer Package: 176-HLQFP (24x24) Alternative Parts (Cross-Reference): TMS320C6745DPTPA3; TMS320C6745DPTP3; TMS320C6745CPTPA3; TMS320C6745DPTPT3; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797375-TMS320C6745DPTPT3
Series: TMS320C674x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: -40°C ~ 125°C (TJ)
Voltage - I/O: 3.30V
Package: 176-LQFP Exposed Pad
Mounting: SMD
Interface: EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART, USB
Clock Rate: 375MHz
Non-Volatile Memory: External
On-Chip RAM: 320kB
Voltage - Core: 1.20V
Family Name: TMS320C6745
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-HLQFP (24x24)
Alternative Parts (Cross-Reference): TMS320C6745DPTPA3; TMS320C6745DPTP3; TMS320C6745CPTPA3; TMS320C6745DPTPT3;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-41883-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-41883-ND
DSP (Digital Signal Processors) 296-41883-ND
IC DSP FIX/FLOAT POINT 176HLQFP

IC DSP FIX/FLOAT POINT 176HLQFP

Buy Now Datasheet
C674x DSP - 456MHz, QFP 176-HLQFP -40 to 125 Product overview: TMS320C6745DPTPT3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 456MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6745DPTPT 3 can be used for catalog matching and distributor lookup.

C674x DSP - 456MHz, QFP 176-HLQFP -40 to 125 Product overview: TMS320C6745DPTPT3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 456MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6745DPTPT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6745DPTPT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6745DPTPT3
DSP (Digital Signal Processors) TMS320C6745DPTPT3
IC DSP FIX/FLOAT POINT 176HLQFP

IC DSP FIX/FLOAT POINT 176HLQFP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6745DPTPT3 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6745DPTPT3
Embedded - DSP (Digital Signal Processors) TMS320C6745DPTPT3
IC DSP FIX/FLOAT POINT 176HLQFP

IC DSP FIX/FLOAT POINT 176HLQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6745DPTPT3 797375-TMS320C6745DPTPT3 296-41883-ND 698-TMS320C6745DPTPT3 TMS320C6745DPTPT3 TMS320C6745DPTPT3
Product Name TMS320C6745 Fixed/Floating-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6745DPTPT3 DSP (Digital Signal Processors) 456MHz Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.20V 1.2V; 3.3V 1.32V
Features Embedded Timers
Clock Speed 375 to 456 MHz 375 MHz 375 MHz 375 MHz 375 MHz 375 MHz
MMACS 3000 to 3648
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3530-HIREL OMAP3530-HiRel Applications Processor - OMAP3530DZCBB - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466902QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details