Texas Instruments TMS320C6745 Fixed/Floating-Point Digital Signal Processor TMS320C6745DPTP3

Description
Fixed/Floating-Point Digital Signal Processor 176-HLQFP
Request a Quote Datasheet
Description
Fixed/Floating-Point Digital Signal Processor 176-HLQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6745 Fixed/Floating-Point Digital Signal Processor - TMS320C6745DPTP3 - Texas Instruments
Dallas, TX, United States
TMS320C6745 Fixed/Floating-Point Digital Signal Processor
TMS320C6745DPTP3
TMS320C6745 Fixed/Floating-Point Digital Signal Processor TMS320C6745DPTP3
Fixed/Floating-Point Digital Signal Processor 176-HLQFP

Fixed/Floating-Point Digital Signal Processor 176-HLQFP

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42943-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42943-ND
DSP (Digital Signal Processors) 296-42943-ND
IC DSP FIX/FLOAT POINT 176HLQFP

IC DSP FIX/FLOAT POINT 176HLQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1321848-TMS320C6745DPTP3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1321848-TMS320C6745DPTP3
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1321848-TMS320C6745DPTP3
Manufacturer: Texas Instruments Win Source Part Number: 1321848-TMS320C6745D PTP3 Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Tray Type: Fixed/Floating Point Voltage - I/O: 3.30V Standard Package: 40 Mounting: Surface Mount Interface: EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART, USB Clock Rate: 375MHz Non-Volatile Memory: External On-Chip RAM: 320kB Voltage - Core: 1.20V Supplier Device Package: 176-HLQFP (24x24) Temperature Range - Operating: 0°C ~ 90°C (TJ) Case / Package: 176-LQFP Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 78 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-42943,TMS320C674 5DPTP3-ND,-296-42943 -5-ND,296-42943-5-ND ,296-42943-5 Base Product Number: TMS320 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321848-TMS320C6745DPTP3
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tray
Type: Fixed/Floating Point
Voltage - I/O: 3.30V
Standard Package: 40
Mounting: Surface Mount
Interface: EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART, USB
Clock Rate: 375MHz
Non-Volatile Memory: External
On-Chip RAM: 320kB
Voltage - Core: 1.20V
Supplier Device Package: 176-HLQFP (24x24)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
Case / Package: 176-LQFP Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 78
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-42943,TMS320C6745DPTP3-ND,-296-42943-5-ND,296-42943-5-ND,296-42943-5
Base Product Number: TMS320
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
C674x DSP - 456MHz, QFP 176-HLQFP 0 to 90 Product overview: TMS320C6745DPTP3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 456MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6745DPTP3 can be used for catalog matching and distributor lookup.

C674x DSP - 456MHz, QFP 176-HLQFP 0 to 90 Product overview: TMS320C6745DPTP3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 456MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6745DPTP3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6745DPTP3 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6745DPTP3
Embedded - DSP (Digital Signal Processors) TMS320C6745DPTP3
IC DSP FIX/FLOAT POINT 176HLQFP

IC DSP FIX/FLOAT POINT 176HLQFP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6745DPTP3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6745DPTP3
DSP (Digital Signal Processors) TMS320C6745DPTP3
IC DSP FIX/FLOAT POINT 176HLQFP

IC DSP FIX/FLOAT POINT 176HLQFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6745DPTP3 296-42943-ND 1321848-TMS320C6745DPTP3 698-TMS320C6745DPTP3 TMS320C6745DPTP3 TMS320C6745DPTP3
Product Name TMS320C6745 Fixed/Floating-Point Digital Signal Processor DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 456MHz Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.2V; 3.3V 1.20V 1.32V
Features Embedded Timers
Clock Speed 375 to 456 MHz 375 MHz 375 MHz 375 MHz 375 MHz 375 MHz
MMACS 3000 to 3648
Operating Temperature -40 to 105 C (-40 to 221 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - DRA788BSGABFRQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
OMAP3525 Applications Processor - OMAP3525ECBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details