Texas Instruments TMS320C6745 Fixed/Floating-Point Digital Signal Processor TMS320C6745BPTP3

Description
Fixed/Floating-Point Digital Signal Processor 176-HLQFP 0 to 90
Request a Quote Datasheet
Description
Fixed/Floating-Point Digital Signal Processor 176-HLQFP 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6745 Fixed/Floating-Point Digital Signal Processor - TMS320C6745BPTP3 - Texas Instruments
Dallas, TX, United States
TMS320C6745 Fixed/Floating-Point Digital Signal Processor
TMS320C6745BPTP3
TMS320C6745 Fixed/Floating-Point Digital Signal Processor TMS320C6745BPTP3
Fixed/Floating-Point Digital Signal Processor 176-HLQFP 0 to 90

Fixed/Floating-Point Digital Signal Processor 176-HLQFP 0 to 90

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6745BPTP3
085256-TMS320C6745BPTP3
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6745BPTP3 085256-TMS320C6745BPTP3
Manufacturer: Texas Instruments Win Source Part Number: 085256-TMS320C6745BP TP3 Packaging: Tray Type: Fixed/Floating Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 375MHz Non-Volatile Memory: External On-Chip RAM: 320kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 176-HLQFP (24x24) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 085256-TMS320C6745BPTP3
Packaging: Tray
Type: Fixed/Floating Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 375MHz
Non-Volatile Memory: External
On-Chip RAM: 320kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 176-HLQFP (24x24)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-28042-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-28042-5-ND
DSP (Digital Signal Processors) 296-28042-5-ND
IC DSP FLOATING POINT 176HLQFP

IC DSP FLOATING POINT 176HLQFP

Buy Now Datasheet
375MHz 64KB 1.2V Dsp - 698-TMS320C6745BPTP3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
375MHz 64KB 1.2V Dsp
698-TMS320C6745BPTP3
375MHz 64KB 1.2V Dsp 698-TMS320C6745BPTP3
375MHz DSP, RISC, 32b, 64KB RAM, HLQFP, 1.2V Product overview: TMS320C6745BPTP3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz, 64KB, 1.2V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 375MHz, 64KB, 1.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6745BPTP3 can be used for catalog matching and distributor lookup.

375MHz DSP, RISC, 32b, 64KB RAM, HLQFP, 1.2V Product overview: TMS320C6745BPTP3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz, 64KB, 1.2V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 375MHz, 64KB, 1.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6745BPTP3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6745BPTP3 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6745BPTP3
Embedded - DSP (Digital Signal Processors) TMS320C6745BPTP3
IC DSP FLOATING POINT 176HLQFP

IC DSP FLOATING POINT 176HLQFP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6745BPTP3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6745BPTP3
DSP (Digital Signal Processors) TMS320C6745BPTP3
IC DSP FLOATING POINT 176HLQFP

IC DSP FLOATING POINT 176HLQFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6745BPTP3 085256-TMS320C6745BPTP3 296-28042-5-ND 698-TMS320C6745BPTP3 TMS320C6745BPTP3 TMS320C6745BPTP3
Product Name TMS320C6745 Fixed/Floating-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6745BPTP3 DSP (Digital Signal Processors) 375MHz 64KB 1.2V Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.20V 1.2V; 3.3V 1.2V
Features Embedded Timers
Clock Speed 375 to 456 MHz 375 MHz 375 MHz 375 MHz 375 MHz 375 MHz
MMACS 3000 to 3648
Operating Temperature -40 to 105 C (-40 to 221 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40GFS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
Dsp - 698-BBN6203BGNY30C - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Clock Speed 300 MHz
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA783BRGABFQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers