Texas Instruments TMS320C6743 Fixed/Floating-Point Digital Signal Processor TMS320C6743DPTP3

Description
Fixed/Floating-Point Digital Signal Processor 176-HLQFP 0 to 90
Request a Quote Datasheet
Description
Fixed/Floating-Point Digital Signal Processor 176-HLQFP 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6743 Fixed/Floating-Point Digital Signal Processor - TMS320C6743DPTP3 - Texas Instruments
Dallas, TX, United States
TMS320C6743 Fixed/Floating-Point Digital Signal Processor
TMS320C6743DPTP3
TMS320C6743 Fixed/Floating-Point Digital Signal Processor TMS320C6743DPTP3
Fixed/Floating-Point Digital Signal Processor 176-HLQFP 0 to 90

Fixed/Floating-Point Digital Signal Processor 176-HLQFP 0 to 90

Buy Now Datasheet
 - TMS320C6743DPTP3 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 30MHz, CMOS, PQFP176

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 30MHz, CMOS, PQFP176

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6743DPTP3
797372-TMS320C6743DPTP3
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6743DPTP3 797372-TMS320C6743DPTP3
Manufacturer: Texas Instruments Win Source Part Number: 797372-TMS320C6743DP TP3 Series: TMS320C674x Packaging: Tray Type: Fixed/Floating Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 3.30V Package: 176-LQFP Exposed Pad Mounting: SMD Interface: EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART Clock Rate: 375MHz Non-Volatile Memory: External On-Chip RAM: 320kB Voltage - Core: 1.20V Family Name: TMS320C6743 Categories: Integrated Circuits (ICs) Manufacturer Package: 176-HLQFP (24x24) Alternative Parts (Cross-Reference): TMS320C6743DZKBT3; TMS320C6743BPTPT3 ; TMS320C6743CPTPT3; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797372-TMS320C6743DPTP3
Series: TMS320C674x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 3.30V
Package: 176-LQFP Exposed Pad
Mounting: SMD
Interface: EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART
Clock Rate: 375MHz
Non-Volatile Memory: External
On-Chip RAM: 320kB
Voltage - Core: 1.20V
Family Name: TMS320C6743
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-HLQFP (24x24)
Alternative Parts (Cross-Reference): TMS320C6743DZKBT3; TMS320C6743BPTPT3 ; TMS320C6743CPTPT3;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6743DPTP3-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6743DPTP3-ND
DSP (Digital Signal Processors) TMS320C6743DPTP3-ND
IC DSP FIX/FLOAT POINT 176HLQFP

IC DSP FIX/FLOAT POINT 176HLQFP

Buy Now Datasheet
C674x DSP - 375MHz 176-HLQFP 0 to 90 Product overview: TMS320C6743DPTP3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 375MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6743DPTP3 can be used for catalog matching and distributor lookup.

C674x DSP - 375MHz 176-HLQFP 0 to 90 Product overview: TMS320C6743DPTP3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 375MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6743DPTP3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DSP FIX/FLOAT POINT 176HLQFP - 815-TMS320C6743DPTP3 - Utmel Electronic Limited
Hong Kong, China
IC DSP FIX/FLOAT POINT 176HLQFP
815-TMS320C6743DPTP3
IC DSP FIX/FLOAT POINT 176HLQFP 815-TMS320C6743DPTP3
IC DSP FIX/FLOAT POINT 176HLQFP

IC DSP FIX/FLOAT POINT 176HLQFP

Supplier's Site
DSP (Digital Signal Processors) - TMS320C6743DPTP3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6743DPTP3
DSP (Digital Signal Processors) TMS320C6743DPTP3
IC DSP FIX/FLOAT POINT 176HLQFP

IC DSP FIX/FLOAT POINT 176HLQFP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6743DPTP3 TMS320C6743DPTP3 797372-TMS320C6743DPTP3 TMS320C6743DPTP3-ND 698-TMS320C6743DPTP3 815-TMS320C6743DPTP3 TMS320C6743DPTP3
Product Name TMS320C6743 Fixed/Floating-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6743DPTP3 DSP (Digital Signal Processors) 375MHz Dsp IC DSP FIX/FLOAT POINT 176HLQFP DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.20V 1.2V; 3.3V 1.2V
Features Embedded Timers
Clock Speed 200 to 375 MHz 375 MHz 375 MHz 375 MHz 375 MHz
MMACS 1600 to 3000
Operating Temperature -40 to 125 C (-40 to 257 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) -40 C (-40 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

OMAPL138B-EP Enhanced Product Low-Power Applications Processor - OMAPL138BGWTMEP - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers
DM3725 Digital Media Processor - DM3725CBP - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
OMAP3525-HIREL OMAP3525-HiRel Applications Processor - OMAP3525DZCBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details