Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320C6743BZKB3

Description
Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 30MHz, CMOS, PBGA256
Request a Quote Datasheet
Description
Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 30MHz, CMOS, PBGA256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320C6743BZKB3 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 30MHz, CMOS, PBGA256

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 30MHz, CMOS, PBGA256

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6743BZKB3-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6743BZKB3-ND
DSP (Digital Signal Processors) TMS320C6743BZKB3-ND
IC DSP FIXED/FLOATING PNT 256BGA

IC DSP FIXED/FLOATING PNT 256BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6743BZKB3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6743BZKB3
DSP (Digital Signal Processors) TMS320C6743BZKB3
IC DSP FIXED/FLOATING PNT 256BGA

IC DSP FIXED/FLOATING PNT 256BGA

Buy Now

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6743BZKB3 TMS320C6743BZKB3-ND TMS320C6743BZKB3
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit
Package Type BGA; Other; BGA256 BGA; Other; 256-BGA BGA; Other; 256-BGA
Supply Voltage 1.2V; 3.3V
Pin Count 256
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185LBST-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details