Manufacturer: Texas Instruments
Win Source Part Number: 213160-TMS320C6727GD
Packaging: Tray
Type: Floating Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 250MHz
Non-Volatile Memory: ROM (384 kB)
On-Chip RAM: 288kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TC)
Case / Package: 256-BGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC FLOATING POINT DSP 256-BGA Product overview: TMS320C6727GDHA250 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6727GDHA2
IC FLOATING POINT DSP 256-BGA
IC FLOATING POINT DSP 256-BGA
IC FLOATING POINT DSP 256-BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 213160-TMS320C6727GDHA250 | 698-TMS320C6727GDHA250 | TMS320C6727GDHA250-ND | TMS320C6727GDHA250 | TMS320C6727GDHA250 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6727GDHA250 | BGA Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.20V | 1.2V; 3.3V | |||
| Package Type | BGA; Other; 256-BGA (17x17) | Other; BGA | BGA; Other; 256-BGA | BGA; Other; 256-BGA | |
| Clock Speed | 250 MHz | 250 MHz | 250 MHz | 250 MHz | 250 MHz |