IC FLOATING-POINT DSP 256-BGA
Manufacturer: Texas Instruments
Win Source Part Number: 797368-TMS320C6727GD
Series: TMS320C672x
Packaging: Tray
Type: Floating Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 256-BGA
Mounting: SMD
Interface: EBI/EMI, HPI, I2C, McASP, SPI
Part Status: Obsolete(EOL)
Clock Rate: 300MHz
Non-Volatile Memory: ROM (384 kB)
On-Chip RAM: 288kB
Voltage - Core: 1.20V
Family Name: TMS320C6727
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-BGA (17x17)
Alternative Parts (Cross-Reference): TMS320C6727RFP300; TMS320C6727ZDH300; TMS320C6727BGDH300; TMS320C6727BZDH300;
Introduction Date: May 01, 2005
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
32-BIT, 25MHz, OTHER DSP, PBGA256, 17 X 17 MM, 1 MM PITCH, PLASTIC, BGA-256 Product overview: TMS320C6727GDH300 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 25MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6727GDH30
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 25MHz, CMOS, PBGA256
IC FLOATING-POINT DSP 256-BGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-19449-ND | 797368-TMS320C6727GDH300 | 698-TMS320C6727GDH300 | TMS320C6727GDH300 | TMS320C6727GDH300 |
| Product Name | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6727GDH300 | 32-bit 25MHz BGA Dsp | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.2V; 3.3V | 1.20V | 3.3V | ||
| Package Type | BGA; Other; 256-BGA | Other; BGA | BGA; Other; BGA256 | BGA; Other; 256-BGA | |
| Pin Count | 256 | ||||
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz |