Texas Instruments TMS320C6727B Floating-Point Digital Signal Processor TMS320C6727BZDH350

Description
Floating-Point Digital Signal Processor 256-BGA
Request a Quote Datasheet
Description
Floating-Point Digital Signal Processor 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6727B Floating-Point Digital Signal Processor - TMS320C6727BZDH350 - Texas Instruments
Dallas, TX, United States
TMS320C6727B Floating-Point Digital Signal Processor
TMS320C6727BZDH350
TMS320C6727B Floating-Point Digital Signal Processor TMS320C6727BZDH350
Floating-Point Digital Signal Processor 256-BGA

Floating-Point Digital Signal Processor 256-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6727BZDH350
1271147-TMS320C6727BZDH350
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6727BZDH350 1271147-TMS320C6727BZDH350
Manufacturer: Texas Instruments Win Source Part Number: 1271147-TMS320C6727B ZDH350 Series: TMS320C672x Packaging: Tray Type: Floating Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 256-BGA Mounting: SMD Interface: EBI/EMI, HPI, I2C, McASP, SPI Clock Rate: 350MHz Non-Volatile Memory: ROM (384 kB) On-Chip RAM: 288kB Voltage - Core: 1.40V Family Name: TMS320C6727B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): TMS320C6727BGDH350; Introduction Date: November 14, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271147-TMS320C6727BZDH350
Series: TMS320C672x
Packaging: Tray
Type: Floating Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 256-BGA
Mounting: SMD
Interface: EBI/EMI, HPI, I2C, McASP, SPI
Clock Rate: 350MHz
Non-Volatile Memory: ROM (384 kB)
On-Chip RAM: 288kB
Voltage - Core: 1.40V
Family Name: TMS320C6727B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 256-BGA (17x17)
Alternative Parts (Cross-Reference): TMS320C6727BGDH350;
Introduction Date: November 14, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Floating-Point Digital Signal Processor 256-BGA Product overview: TMS320C6727BZDH350 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6727BZDH3 50 can be used for catalog matching and distributor lookup.

Floating-Point Digital Signal Processor 256-BGA Product overview: TMS320C6727BZDH350 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6727BZDH350 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-26846-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-26846-5-ND
DSP (Digital Signal Processors) 296-26846-5-ND
IC FLOATING POINT DSP 256-BGA

IC FLOATING POINT DSP 256-BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6727BZDH350 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6727BZDH350
Embedded - DSP (Digital Signal Processors) TMS320C6727BZDH350
IC FLOATING POINT DSP 256-BGA

IC FLOATING POINT DSP 256-BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6727BZDH350 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6727BZDH350
DSP (Digital Signal Processors) TMS320C6727BZDH350
IC FLOATING POINT DSP 256-BGA

IC FLOATING POINT DSP 256-BGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6727BZDH350 1271147-TMS320C6727BZDH350 698-TMS320C6727BZDH350 296-26846-5-ND TMS320C6727BZDH350 TMS320C6727BZDH350
Product Name TMS320C6727B Floating-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6727BZDH350 BGA Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.2V 1.40V 1.4V 3.3V; 1.40V
Clock Speed 350 MHz 350 MHz 350 MHz 350 MHz 350 MHz 350 MHz
Operating Temperature 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA781BRGABFRQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SMJ320C25 Digital Signal Processors - SMJ320C25-50FJM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers