Texas Instruments TMS320C6727 Floating-Point Digital Signal Processor TMS320C6727BZDH250

Description
Floating-Point Digital Signal Processor 256-BGA
Request a Quote Datasheet
Description
Floating-Point Digital Signal Processor 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6727 Floating-Point Digital Signal Processor - TMS320C6727BZDH250 - Texas Instruments
Dallas, TX, United States
TMS320C6727 Floating-Point Digital Signal Processor
TMS320C6727BZDH250
TMS320C6727 Floating-Point Digital Signal Processor TMS320C6727BZDH250
Floating-Point Digital Signal Processor 256-BGA

Floating-Point Digital Signal Processor 256-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42842-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42842-ND
DSP (Digital Signal Processors) 296-42842-ND
IC DSP FLOATING POINT 256BGA

IC DSP FLOATING POINT 256BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6727BZDH250
213159-TMS320C6727BZDH250
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6727BZDH250 213159-TMS320C6727BZDH250
Manufacturer: Texas Instruments Win Source Part Number: 213159-TMS320C6727BZ DH250 Packaging: Tray Type: Floating Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 250MHz Non-Volatile Memory: ROM (384 kB) On-Chip RAM: 288kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): TMS320C40GFL40; TMS320C6727BGDH250; TMS320C6727BZDH250; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213159-TMS320C6727BZDH250
Packaging: Tray
Type: Floating Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 250MHz
Non-Volatile Memory: ROM (384 kB)
On-Chip RAM: 288kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 256-BGA (17x17)
Alternative Parts (Cross-Reference): TMS320C40GFL40; TMS320C6727BGDH250; TMS320C6727BZDH250;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS320C6727BZDH250 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 25MHz, CMOS, PBGA256

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 25MHz, CMOS, PBGA256

Supplier's Site Datasheet
Floating-Point Digital Signal Processor 256-BGA 0 to 90 Product overview: TMS320C6727BZDH250 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6727BZDH2 50 can be used for catalog matching and distributor lookup.

Floating-Point Digital Signal Processor 256-BGA 0 to 90 Product overview: TMS320C6727BZDH250 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6727BZDH250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6727BZDH250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6727BZDH250
DSP (Digital Signal Processors) TMS320C6727BZDH250
IC DSP FLOATING POINT 256BGA

IC DSP FLOATING POINT 256BGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6727BZDH250 296-42842-ND 213159-TMS320C6727BZDH250 TMS320C6727BZDH250 698-TMS320C6727BZDH250 TMS320C6727BZDH250
Product Name TMS320C6727 Floating-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6727BZDH250 BGA Dsp DSP (Digital Signal Processors)
Supply Voltage 1.2V 1.2V; 3.3V 1.20V 3.3V
Clock Speed 350 MHz 250 MHz 250 MHz 250 MHz 250 MHz
Package Type BGA; Other; 256-BGA BGA; Other; 256-BGA (17x17) BGA; Other; BGA256 Other; BGA BGA; Other; 256-BGA
Pin Count 256
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CUS - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA781BRGABFRQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Specs
Data Bus 32-Bit
Supply Voltage 1.30V
Clock Speed 216 MHz
View Details