Texas Instruments High-Performance Analog Dsp TMS320C6722RFP250

Description
IC FLOATING-POINT DSP 144-HTQFP Product overview: TMS320C6722RFP250 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6722RFP25 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLOATING-POINT DSP 144-HTQFP Product overview: TMS320C6722RFP250 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6722RFP25 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC FLOATING-POINT DSP 144-HTQFP Product overview: TMS320C6722RFP250 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6722RFP25 0 can be used for catalog matching and distributor lookup.

IC FLOATING-POINT DSP 144-HTQFP Product overview: TMS320C6722RFP250 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6722RFP250 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6722RFP250
1271144-TMS320C6722RFP250
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6722RFP250 1271144-TMS320C6722RFP250
Manufacturer: Texas Instruments Win Source Part Number: 1271144-TMS320C6722R FP250 Packaging: Cut Tape (CT) Type: Floating Point Mounting Style: SMD Voltage - I/O: 3.30V Interface: EBI/EMI, I2C, McASP, SPI Clock Rate: 250MHz Non-Volatile Memory: ROM (384 kB) On-Chip RAM: 160kB Voltage - Core: 1.20V Categories: Integrated Circuits Supplier Device Package: 144-HTQFP (20x20) Status: Obsolete Temperature Range - Operating: 0°C ~ 90°C Manufacturer Homepage: www.ti.com Manufacturer Package: 144-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: TMS320C6722 Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1271144-TMS320C6722RFP250
Packaging: Cut Tape (CT)
Type: Floating Point
Mounting Style: SMD
Voltage - I/O: 3.30V
Interface: EBI/EMI, I2C, McASP, SPI
Clock Rate: 250MHz
Non-Volatile Memory: ROM (384 kB)
On-Chip RAM: 160kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Supplier Device Package: 144-HTQFP (20x20)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320C6722
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C6722RFP250 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6722RFP250
Embedded - DSP (Digital Signal Processors) TMS320C6722RFP250
IC FLOATING-POINT DSP 144-HTQFP

IC FLOATING-POINT DSP 144-HTQFP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6722RFP250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6722RFP250
DSP (Digital Signal Processors) TMS320C6722RFP250
IC FLOATING-POINT DSP 144-HTQFP

IC FLOATING-POINT DSP 144-HTQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320C6722RFP250 1271144-TMS320C6722RFP250 TMS320C6722RFP250 TMS320C6722RFP250
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6722RFP250 Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Package Type Other; HTQFP QFP; TQFP; Other; 144-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2115BP-66 - Lingto Electronic Limited
Specs
Clock Speed 16.67 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK128MPS105T-I/M7TR-ND - DigiKey
Specs
Package Type Other; 48-VFQFN Exposed Pad
Pin Count 48
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details