Texas Instruments TMS320C6720 Floating-Point Digital Signal Processor TMS320C6720BRFP200

Description
Floating-Point Digital Signal Processor 144-HTQFP
Request a Quote
Description
Floating-Point Digital Signal Processor 144-HTQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6720BRFP200 is a 350-MHz floating-point digital signal processor designed for professional audio and embedded applications. It comes in a 144-pin PowerPAD thin quad flatpack (HTQFP) package with a 0.5-mm pitch. The device features 256 Kbytes of unified program/data RAM, 384 Kbytes of unified program/data ROM, a 32 Kbyte program cache, and an external memory interface supporting 133-MHz SDRAM (16-bit wide). It includes three multichannel audio serial ports, two I2C ports, two SPI ports, a universal host-port interface (UHPI) is not available on this variant, and a dual data movement accelerator with 16 independent channels. The operating temperature range is 0°C to 90°C.

Datasheet Summary
Powered by GS/AI

The TMS320C6720BRFP200 is a 350-MHz floating-point digital signal processor designed for professional audio and embedded applications. It comes in a 144-pin PowerPAD thin quad flatpack (HTQFP) package with a 0.5-mm pitch. The device features 256 Kbytes of unified program/data RAM, 384 Kbytes of unified program/data ROM, a 32 Kbyte program cache, and an external memory interface supporting 133-MHz SDRAM (16-bit wide). It includes three multichannel audio serial ports, two I2C ports, two SPI ports, a universal host-port interface (UHPI) is not available on this variant, and a dual data movement accelerator with 16 independent channels. The operating temperature range is 0°C to 90°C.

Suppliers

Company
Product
Description
Supplier Links
TMS320C6720 Floating-Point Digital Signal Processor - TMS320C6720BRFP200 - Texas Instruments
Dallas, TX, United States
TMS320C6720 Floating-Point Digital Signal Processor
TMS320C6720BRFP200
TMS320C6720 Floating-Point Digital Signal Processor TMS320C6720BRFP200
Floating-Point Digital Signal Processor 144-HTQFP

Floating-Point Digital Signal Processor 144-HTQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6720BRFP200
081564-TMS320C6720BRFP200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6720BRFP200 081564-TMS320C6720BRFP200
Manufacturer: Texas Instruments Win Source Part Number: 081564-TMS320C6720BR FP200 Packaging: Tray Type: Floating Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 200MHz Non-Volatile Memory: ROM (384 kB) On-Chip RAM: 96kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 144-HTQFP (20x20) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081564-TMS320C6720BRFP200
Packaging: Tray
Type: Floating Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 200MHz
Non-Volatile Memory: ROM (384 kB)
On-Chip RAM: 96kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 144-HTQFP (20x20)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
200MHz 384KB Dsp - 698-TMS320C6720BRFP200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz 384KB Dsp
698-TMS320C6720BRFP200
200MHz 384KB Dsp 698-TMS320C6720BRFP200
DSP 32b 200MHz HTQFP 384KB SDRAM/ROM/RAM/SDR Product overview: TMS320C6720BRFP200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 384KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 200MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6720BRFP2 00 can be used for catalog matching and distributor lookup.

DSP 32b 200MHz HTQFP 384KB SDRAM/ROM/RAM/SDR Product overview: TMS320C6720BRFP200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 384KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 200MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6720BRFP200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-21721-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-21721-ND
DSP (Digital Signal Processors) 296-21721-ND
IC FLOATING POINT DSP 144 HTQFP

IC FLOATING POINT DSP 144 HTQFP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6720BRFP200 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6720BRFP200
Embedded - DSP (Digital Signal Processors) TMS320C6720BRFP200
IC FLOATING POINT DSP 144 HTQFP

IC FLOATING POINT DSP 144 HTQFP

Supplier's Site Datasheet
TEXAS INSTRUMENTS TMS320C6720BRFP200 DSP, C6000, FLOATING POINT, HTQFP144 - 815-TMS320C6720BRFP200 - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS TMS320C6720BRFP200 DSP, C6000, FLOATING POINT, HTQFP144
815-TMS320C6720BRFP200
TEXAS INSTRUMENTS TMS320C6720BRFP200 DSP, C6000, FLOATING POINT, HTQFP144 815-TMS320C6720BRFP200
TEXAS INSTRUMENTS TMS320C6720BRFP200 DSP, C6000, FLOATING POINT, HTQFP144

TEXAS INSTRUMENTS TMS320C6720BRFP200 DSP, C6000, FLOATING POINT, HTQFP144

Supplier's Site
DSP (Digital Signal Processors) - TMS320C6720BRFP200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6720BRFP200
DSP (Digital Signal Processors) TMS320C6720BRFP200
IC FLOATING POINT DSP 144 HTQFP

IC FLOATING POINT DSP 144 HTQFP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6720BRFP200 081564-TMS320C6720BRFP200 698-TMS320C6720BRFP200 296-21721-ND TMS320C6720BRFP200 815-TMS320C6720BRFP200 TMS320C6720BRFP200
Product Name TMS320C6720 Floating-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6720BRFP200 200MHz 384KB Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) TEXAS INSTRUMENTS TMS320C6720BRFP200 DSP, C6000, FLOATING POINT, HTQFP144 DSP (Digital Signal Processors)
Supply Voltage 1.2V 1.20V 1.2V 1.2V; 3.3V 1.2V
Clock Speed 350 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Package Type QFP; TQFP; Other; 144-HTQFP (20x20) Other; HTQFP TQFP; Other; 144-TQFP Exposed Pad QFP; Other; 144-TQFP Exposed Pad QFP; TQFP; Other; 144-TQFP Exposed Pad
Operating Temperature 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Interface Type I2C, SPI, EBI/EMI, McASP I²C; SPI I²C; SPI; EBI/EMI, I²C, McASP, SPI I²C; SPI; EBI/EMI, I2C, McASP, SPI I²C; SPI; EBI/EMI, I²C, McASP, SPI
Unlock Full Specs
to access all available technical data

Similar Products

SM320VC5421-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5421PGE20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
SM320VC5510A-HIREL Fixed-Point Digital Signal Processor - SM320VC5510AZPHA2 - Texas Instruments
Specs
Supply Voltage 3.6V
Clock Speed 200 MHz
MMACS 400
View Details
5 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466904QXA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
Dsp - 698-DM3730CUS100NEP - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; FCBGA
Clock Speed 1000 MHz
Operating Temperature -40 C (-40 F)
View Details
2 suppliers