Texas Instruments Standard Linear and Logic 32-bit 200MHz BGA Dsp TMS320C6713BZDPA200

Description
32-BIT, 200MHz, OTHER DSP, PBGA272, 27 X 27 MM, ROHS COMPLIANT, PLASTIC, BGA-272 Product overview: TMS320C6713BZDPA200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 200MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6713BZDPA 200 can be used for catalog matching and distributor lookup.
Request a Quote
Description
32-BIT, 200MHz, OTHER DSP, PBGA272, 27 X 27 MM, ROHS COMPLIANT, PLASTIC, BGA-272 Product overview: TMS320C6713BZDPA200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 200MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6713BZDPA 200 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 200MHz BGA Dsp - 698-TMS320C6713BZDPA200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 200MHz BGA Dsp
698-TMS320C6713BZDPA200
32-bit 200MHz BGA Dsp 698-TMS320C6713BZDPA200
32-BIT, 200MHz, OTHER DSP, PBGA272, 27 X 27 MM, ROHS COMPLIANT, PLASTIC, BGA-272 Product overview: TMS320C6713BZDPA200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 200MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6713BZDPA 200 can be used for catalog matching and distributor lookup.

32-BIT, 200MHz, OTHER DSP, PBGA272, 27 X 27 MM, ROHS COMPLIANT, PLASTIC, BGA-272 Product overview: TMS320C6713BZDPA200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 200MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6713BZDPA200 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Digital Signal Processors (DSP)
Product Number 698-TMS320C6713BZDPA200
Product Name 32-bit 200MHz BGA Dsp
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2186KST-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Serial Port
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - CS48L11-CNZR - 771804-CS48L11-CNZR - Win Source Electronics
Specs
Supply Voltage 1.00V, 1.20V
Clock Speed 150 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
 - DSP320C10-25/L - Rochester Electronics
Specs
Data Bus 16-Bit
Package Type Other; LDCC44
View Details
3 suppliers