Texas Instruments TMS320C6713B Floating-Point Digital Signal Processors TMS320C6713BGDP300

Description
Floating-Point Digital Signal Processors 272-BGA
Request a Quote Datasheet
Description
Floating-Point Digital Signal Processors 272-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6713B Floating-Point Digital Signal Processors - TMS320C6713BGDP300 - Texas Instruments
Dallas, TX, United States
TMS320C6713B Floating-Point Digital Signal Processors
TMS320C6713BGDP300
TMS320C6713B Floating-Point Digital Signal Processors TMS320C6713BGDP300
Floating-Point Digital Signal Processors 272-BGA

Floating-Point Digital Signal Processors 272-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6713BGDP300
135430-TMS320C6713BGDP300
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6713BGDP300 135430-TMS320C6713BGDP300
Manufacturer: Texas Instruments Win Source Part Number: 135430-TMS320C6713BG DP300 Packaging: Tray Type: Floating Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 300MHz Non-Volatile Memory: External On-Chip RAM: 264kB Voltage - Core: 1.40V Family Name: TMS320C6713 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 272-BGA (27x27) Alternative Parts (Cross-Reference): TMS320C6713BZDP300; Introduction Date: December 01, 2001 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135430-TMS320C6713BGDP300
Packaging: Tray
Type: Floating Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 300MHz
Non-Volatile Memory: External
On-Chip RAM: 264kB
Voltage - Core: 1.40V
Family Name: TMS320C6713
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 272-BGA (27x27)
Alternative Parts (Cross-Reference): TMS320C6713BZDP300;
Introduction Date: December 01, 2001
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 300MHz BGA Dsp - 698-TMS320C6713BGDP300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 300MHz BGA Dsp
698-TMS320C6713BGDP300
32-bit 300MHz BGA Dsp 698-TMS320C6713BGDP300
32-bit DSP 300MHz Floating-Point BGA IC Product overview: TMS320C6713BGDP300 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 300MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 300MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6713BGDP3 00 can be used for catalog matching and distributor lookup.

32-bit DSP 300MHz Floating-Point BGA IC Product overview: TMS320C6713BGDP300 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 300MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 300MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6713BGDP300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 8184765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 300MHz Device Million Instructions per Second = 2400MIPS Data Bus Width = 32bit RAM Size = 64 kB Instruction Set Architecture = DSP Program Memory Size = 264 kB Program Memory Type = EPROM Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount Package Type = BGA

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 300MHz
Device Million Instructions per Second = 2400MIPS
Data Bus Width = 32bit
RAM Size = 64 kB
Instruction Set Architecture = DSP
Program Memory Size = 264 kB
Program Memory Type = EPROM
Numeric and Arithmetic Format = Floating Point
Mounting Type = Surface Mount
Package Type = BGA

Supplier's Site
 - 8184765P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 300MHz Device Million Instructions per Second = 2400MIPS Data Bus Width = 32bit RAM Size = 64 kB Instruction Set Architecture = DSP Program Memory Size = 264 kB Program Memory Type = EPROM Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount Package Type = BGA Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 300MHz
Device Million Instructions per Second = 2400MIPS
Data Bus Width = 32bit
RAM Size = 64 kB
Instruction Set Architecture = DSP
Program Memory Size = 264 kB
Program Memory Type = EPROM
Numeric and Arithmetic Format = Floating Point
Mounting Type = Surface Mount
Package Type = BGA
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
DSP (Digital Signal Processors) - 296-17377-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-17377-ND
DSP (Digital Signal Processors) 296-17377-ND
IC FLOATING-POINT DSP 272-BGA

IC FLOATING-POINT DSP 272-BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6713BGDP300 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6713BGDP300
Embedded - DSP (Digital Signal Processors) TMS320C6713BGDP300
IC FLOATING-POINT DSP 272-BGA

IC FLOATING-POINT DSP 272-BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6713BGDP300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6713BGDP300
DSP (Digital Signal Processors) TMS320C6713BGDP300
IC FLOATING-POINT DSP 272-BGA

IC FLOATING-POINT DSP 272-BGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6713BGDP300 135430-TMS320C6713BGDP300 698-TMS320C6713BGDP300 8184765 296-17377-ND TMS320C6713BGDP300 TMS320C6713BGDP300
Product Name TMS320C6713B Floating-Point Digital Signal Processors Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6713BGDP300 32-bit 300MHz BGA Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.40V 1.4V 3.3V; 1.40V
Clock Speed 167 to 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
DMA Channels 16
Interface Type I²C I2C, McASP I²C I²C; Host Interface, I²C, McASP, McBSP I²C; Host Interface, I²C, McASP, McBSP
Data Bus 32-Bit 32-Bit 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-DM3730CUS100NEP - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; FCBGA
Clock Speed 1000 MHz
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
OMAP3525-HIREL OMAP3525-HiRel Applications Processor - OMAP3525DZCBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
Specs
Package Type QFP
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details