The TMS320C6713BGDP225 is a high-performance floating-point digital signal processor with an 8-issue VLIW core, operating at 225 MHz, designed for audio and signal processing applications. It is packaged in a 272-ball BGA (GDP) format, with 3.3-V I/Os and a 1.2-V internal core supply. The device includes 4 KB L1P cache, 4 KB L1D cache, 256 KB L2 memory, two McASPs with I2S support, a 16-bit HPI, a 32-bit EMIF for external memory, EDMA with 16 channels, two 32-bit timers, a flexible PLL, and IEEE 1149.1 JTAG boundary scan. It supports little and big endian modes, and operates from 0°C to 90°C.
Floating-Point Digital Signal Processors 272-BGA
DSP 32-bit 225MHz Floating-Point BGA IC Product overview: TMS320C6713BGDP225 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 225MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 225MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6713BGDP2
IC FLOATING POINT DSP 272-BGA
Manufacturer: Texas Instruments
Win Source Part Number: 083274-TMS320C6713BG
Packaging: Tray
Type: Floating Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 225MHz
Non-Volatile Memory: External
On-Chip RAM: 264kB
Voltage - Core: 1.26V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 272-BGA (27x27)
Alternative Parts (Cross-Reference): TMS320C6713BZDP225; TMX320C6713PYP; TMS320C6713BPYP225;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC FLOATING POINT DSP 272-BGA
IC FLOATING POINT DSP 272-BGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6713BGDP225 | 698-TMS320C6713BGDP225 | 296-26844-ND | 083274-TMS320C6713BGDP225 | TMS320C6713BGDP225 | TMS320C6713BGDP225 |
| Product Name | TMS320C6713B Floating-Point Digital Signal Processors | 32-bit 225MHz BGA Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6713BGDP225 | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V | 1.26V | 3.3V; 1.26V | 1.26V | ||
| Clock Speed | 167 to 300 MHz | 225 MHz | 225 MHz | 225 MHz | 225 MHz | 225 MHz |
| DMA Channels | 16 | |||||
| Interface Type | I²C | I2C, McASP | I²C | I²C; Host Interface, I²C, McASP, McBSP | I²C; Host Interface, I²C, McASP, McBSP |