Texas Instruments TMS320C6712D Floating-Point Digital Signal Processors TMS320C6712DZDP150

Description
Floating-Point Digital Signal Processors 272-BGA
Request a Quote
Description
Floating-Point Digital Signal Processors 272-BGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6712D is a floating-point digital signal processor featuring an 8-stage VLIW core running at 150 MHz with 900 MFLOPS performance, a 272-pin BGA package (ZDP suffix), 32 Kbit L1P cache, 32 Kbit L1D cache, 512 Kbit L2 unified RAM/cache, and a 16-bit external memory interface supporting SDRAM and SBSRAM. It includes two McBSP ports, two 32-bit timers, a flexible PLL clock generator, 5 GPIO pins, and supports IEEE-1149.1 JTAG boundary scan. The device operates with 3.3-V I/O and a 1.20-V core supply, and is rated for operation from 0°C to 90°C.

Datasheet Summary
Powered by GS/AI

The TMS320C6712D is a floating-point digital signal processor featuring an 8-stage VLIW core running at 150 MHz with 900 MFLOPS performance, a 272-pin BGA package (ZDP suffix), 32 Kbit L1P cache, 32 Kbit L1D cache, 512 Kbit L2 unified RAM/cache, and a 16-bit external memory interface supporting SDRAM and SBSRAM. It includes two McBSP ports, two 32-bit timers, a flexible PLL clock generator, 5 GPIO pins, and supports IEEE-1149.1 JTAG boundary scan. The device operates with 3.3-V I/O and a 1.20-V core supply, and is rated for operation from 0°C to 90°C.

Suppliers

Company
Product
Description
Supplier Links
TMS320C6712D Floating-Point Digital Signal Processors - TMS320C6712DZDP150 - Texas Instruments
Dallas, TX, United States
TMS320C6712D Floating-Point Digital Signal Processors
TMS320C6712DZDP150
TMS320C6712D Floating-Point Digital Signal Processors TMS320C6712DZDP150
Floating-Point Digital Signal Processors 272-BGA

Floating-Point Digital Signal Processors 272-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-TMS320C6712DZDP150-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-TMS320C6712DZDP150-ND
DSP (Digital Signal Processors) 296-TMS320C6712DZDP150-ND
IC DSP FLOATING POINT 272-BGA

IC DSP FLOATING POINT 272-BGA

Buy Now Datasheet
Singapore, Singapore
32-bit 150MHz BGA Dsp
698-TMS320C6712DZDP150
32-bit 150MHz BGA Dsp 698-TMS320C6712DZDP150
32-bit DSP 150MHz Floating-Point BGA IC Product overview: TMS320C6712DZDP150 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 150MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6712DZDP1 50 can be used for catalog matching and distributor lookup.

32-bit DSP 150MHz Floating-Point BGA IC Product overview: TMS320C6712DZDP150 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 150MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6712DZDP150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 8184761P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz Data Bus Width = 32bit RAM Size = 64 kB Instruction Set Architecture = DSP Program Memory Size = 72 kB Program Memory Type = EPROM, Flash, ROM Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount Package Type = BGA Pin Count = 272 Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 150MHz
Data Bus Width = 32bit
RAM Size = 64 kB
Instruction Set Architecture = DSP
Program Memory Size = 72 kB
Program Memory Type = EPROM, Flash, ROM
Numeric and Arithmetic Format = Floating Point
Mounting Type = Surface Mount
Package Type = BGA
Pin Count = 272
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 8184761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz Data Bus Width = 32bit RAM Size = 64 kB Instruction Set Architecture = DSP Program Memory Size = 72 kB Program Memory Type = EPROM, Flash, ROM Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount Package Type = BGA Pin Count = 272

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 150MHz
Data Bus Width = 32bit
RAM Size = 64 kB
Instruction Set Architecture = DSP
Program Memory Size = 72 kB
Program Memory Type = EPROM, Flash, ROM
Numeric and Arithmetic Format = Floating Point
Mounting Type = Surface Mount
Package Type = BGA
Pin Count = 272

Supplier's Site
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1100466-TMS320C6712DZDP150
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1100466-TMS320C6712DZDP150
Win Source Part Number: 1100466-TMS320C6712D ZDP150 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C67x Type: Floating Point Voltage - I/O: 3.30V Package: Tube Standard Package: 40 Mounting: SMD (SMT) Interface: McBSP Clock Rate: 150MHz Non-Volatile Memory: External On-Chip RAM: 72kB Voltage - Core: 1.26V Package / Case: 272-BBGA Supplier Device Package: 272-BGA (27x27) Temperature Range - Operating: 0°C ~ 90°C (TC) Alternative Parts (Cross-Reference): TMS32C6711DGDPA167; SM32C6711DGDPA16EP; TMS32C6711DZDPA167; ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -TMS320C6712DZDP150- NDR,2156-TMS320C6712 DZDP150,-296-19390-N D,-296-19390,296-TMS 320C6712DZDP150,296- 19390,296-19390-ND,T EXTISTMS320C6712DZDP 150 Base Product Number: TMS320

Win Source Part Number: 1100466-TMS320C6712DZDP150
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C67x
Type: Floating Point
Voltage - I/O: 3.30V
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Interface: McBSP
Clock Rate: 150MHz
Non-Volatile Memory: External
On-Chip RAM: 72kB
Voltage - Core: 1.26V
Package / Case: 272-BBGA
Supplier Device Package: 272-BGA (27x27)
Temperature Range - Operating: 0°C ~ 90°C (TC)
Alternative Parts (Cross-Reference): TMS32C6711DGDPA167; SM32C6711DGDPA16EP; TMS32C6711DZDPA167;
ECCN: 3A991A2
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -TMS320C6712DZDP150-NDR,2156-TMS320C6712DZDP150,-296-19390-ND,-296-19390,296-TMS320C6712DZDP150,296-19390,296-19390-ND,TEXTISTMS320C6712DZDP150
Base Product Number: TMS320

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6712DZDP150 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6712DZDP150
Embedded - DSP (Digital Signal Processors) TMS320C6712DZDP150
IC DSP FLOATING POINT 272-BGA

IC DSP FLOATING POINT 272-BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6712DZDP150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6712DZDP150
DSP (Digital Signal Processors) TMS320C6712DZDP150
IC DSP FLOATING POINT 272-BGA

IC DSP FLOATING POINT 272-BGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6712DZDP150 296-TMS320C6712DZDP150-ND 698-TMS320C6712DZDP150 8184761P 1100466-TMS320C6712DZDP150 TMS320C6712DZDP150 TMS320C6712DZDP150
Product Name TMS320C6712D Floating-Point Digital Signal Processors DSP (Digital Signal Processors) 32-bit 150MHz BGA Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V; 1.26V 1.26V 1.26V
Clock Speed 100 to 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
MMACS 300
DMA Channels 16
Package Type BGA; Other; 272-BBGA Other; BGA BGA BGA; Other; 272-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-SM320C32PCMA40 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Bulk
View Details
3 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466903QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details