IC FLOATING POINT DSP 256-BGA
32-BIT, 149.25MHz, OTHER DSP, PBGA256, 27 X 27 MM, PLASTIC, BGA-256 Product overview: TMS320C6711GFN150 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 149.25MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 149.25MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6711GFN15
Manufacturer: Texas Instruments
Win Source Part Number: 1271136-TMS320C6711G
Series: TMS320C67x
Packaging: Tray
Type: Floating Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 256-BGA
Mounting: SMD
Interface: Host Interface, McBSP
Part Status: Obsolete(EOL)
Clock Rate: 150MHz
Non-Volatile Memory: External
On-Chip RAM: 72kB
Voltage - Core: 1.90V
Family Name: TMS320C6711
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 256-BGA (27x27)
Alternative Parts (Cross-Reference): TMS320C6711DZDP200; TMS320C6711DGDP200;
Introduction Date: January 01, 1995
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC FLOATING POINT DSP 256-BGA
IC FLOATING POINT DSP 256-BGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-10749-ND | 698-TMS320C6711GFN150 | 1271136-TMS320C6711GFN150 | TMS320C6711GFN150 | TMS320C6711GFN150 |
| Product Name | DSP (Digital Signal Processors) | 32-bit 149.25MHz BGA Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6711GFN150 | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V; 1.90V | 1.90V | |||
| Package Type | BGA; Other; 256-BGA | Other; FBGA | BGA; Other; 256-BGA | ||
| Pin Count | 256 | ||||
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz |