Texas Instruments TMS320C6711D Floating-Point Digital Signal Processors TMS320C6711DZDP250

Description
Floating-Point Digital Signal Processors 272-BGA 0 to 90
Request a Quote Datasheet
Description
Floating-Point Digital Signal Processors 272-BGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6711D Floating-Point Digital Signal Processors - TMS320C6711DZDP250 - Texas Instruments
Dallas, TX, United States
TMS320C6711D Floating-Point Digital Signal Processors
TMS320C6711DZDP250
TMS320C6711D Floating-Point Digital Signal Processors TMS320C6711DZDP250
Floating-Point Digital Signal Processors 272-BGA 0 to 90

Floating-Point Digital Signal Processors 272-BGA 0 to 90

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6711DZDP250
797364-TMS320C6711DZDP250
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6711DZDP250 797364-TMS320C6711DZDP250
Manufacturer: Texas Instruments Win Source Part Number: 797364-TMS320C6711DZ DP250 Series: TMS320C67x Packaging: Tray Type: Floating Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 272-BBGA Mounting: SMD Interface: Host Interface, McBSP Clock Rate: 250MHz Non-Volatile Memory: External On-Chip RAM: 72kB Voltage - Core: 1.26V Family Name: TMS320C6711D Categories: Integrated Circuits (ICs) Manufacturer Package: 272-BGA (27x27) Alternative Parts (Cross-Reference): TMS320C6711DGDP250; Introduction Date: March 15, 2006 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797364-TMS320C6711DZDP250
Series: TMS320C67x
Packaging: Tray
Type: Floating Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 272-BBGA
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 250MHz
Non-Volatile Memory: External
On-Chip RAM: 72kB
Voltage - Core: 1.26V
Family Name: TMS320C6711D
Categories: Integrated Circuits (ICs)
Manufacturer Package: 272-BGA (27x27)
Alternative Parts (Cross-Reference): TMS320C6711DGDP250;
Introduction Date: March 15, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 250MHz BGA Dsp
698-TMS320C6711DZDP250
32-bit 250MHz BGA Dsp 698-TMS320C6711DZDP250
32-bit DSP 250MHz Floating-Point BGA IC Product overview: TMS320C6711DZDP250 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 250MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 250MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6711DZDP2 50 can be used for catalog matching and distributor lookup.

32-bit DSP 250MHz Floating-Point BGA IC Product overview: TMS320C6711DZDP250 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 250MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 250MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6711DZDP250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320C6711DZDP250 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 250MHz, CMOS, PBGA272

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 250MHz, CMOS, PBGA272

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-26843-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-26843-ND
DSP (Digital Signal Processors) 296-26843-ND
IC FLOATING POINT DSP 272-BGA

IC FLOATING POINT DSP 272-BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6711DZDP250 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6711DZDP250
Embedded - DSP (Digital Signal Processors) TMS320C6711DZDP250
IC FLOATING POINT DSP 272-BGA

IC FLOATING POINT DSP 272-BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6711DZDP250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6711DZDP250
DSP (Digital Signal Processors) TMS320C6711DZDP250
IC FLOATING POINT DSP 272-BGA

IC FLOATING POINT DSP 272-BGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6711DZDP250 797364-TMS320C6711DZDP250 698-TMS320C6711DZDP250 TMS320C6711DZDP250 296-26843-ND TMS320C6711DZDP250 TMS320C6711DZDP250
Product Name TMS320C6711D Floating-Point Digital Signal Processors Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6711DZDP250 32-bit 250MHz BGA Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.26V 3.3V 3.3V; 1.26V
Clock Speed 167 to 250 MHz 250 MHz 250 MHz 250 MHz 250 MHz 250 MHz
MMACS 400
Operating Temperature -40 to 105 C (-40 to 221 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
DMA Channels 16
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - SMJ320C25GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWT2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
SM320C6678-HIREL Multicore Fixed and Floating-Point Digital Signal Processor - SM320C6678ACYPW - Texas Instruments
Specs
Supply Voltage 1.5V; 1.8V
Features Embedded Timers
Package Type Other; FCBGA
View Details
4 suppliers