Texas Instruments TMS320C6711D Floating-Point Digital Signal Processors TMS320C6711DGDP250

Description
Floating-Point Digital Signal Processors 272-BGA 0 to 90
Request a Quote Datasheet
Description
Floating-Point Digital Signal Processors 272-BGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6711D Floating-Point Digital Signal Processors - TMS320C6711DGDP250 - Texas Instruments
Dallas, TX, United States
TMS320C6711D Floating-Point Digital Signal Processors
TMS320C6711DGDP250
TMS320C6711D Floating-Point Digital Signal Processors TMS320C6711DGDP250
Floating-Point Digital Signal Processors 272-BGA 0 to 90

Floating-Point Digital Signal Processors 272-BGA 0 to 90

Buy Now Datasheet
 - TMS320C6711DGDP250 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 250MHz, CMOS, PBGA272

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 250MHz, CMOS, PBGA272

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6711DGDP250
797363-TMS320C6711DGDP250
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6711DGDP250 797363-TMS320C6711DGDP250
Manufacturer: Texas Instruments Win Source Part Number: 797363-TMS320C6711DG DP250 Series: TMS320C67x Packaging: Tray Type: Floating Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 272-BBGA Mounting: SMD Interface: Host Interface, McBSP Clock Rate: 250MHz Non-Volatile Memory: External On-Chip RAM: 72kB Voltage - Core: 1.26V Family Name: TMS320C6711D Categories: Integrated Circuits (ICs) Manufacturer Package: 272-BGA (27x27) Alternative Parts (Cross-Reference): TMS320C6711DZDP250; Introduction Date: February 01, 1999 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797363-TMS320C6711DGDP250
Series: TMS320C67x
Packaging: Tray
Type: Floating Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 272-BBGA
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 250MHz
Non-Volatile Memory: External
On-Chip RAM: 72kB
Voltage - Core: 1.26V
Family Name: TMS320C6711D
Categories: Integrated Circuits (ICs)
Manufacturer Package: 272-BGA (27x27)
Alternative Parts (Cross-Reference): TMS320C6711DZDP250;
Introduction Date: February 01, 1999
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 250MHz 512KB 3.47V Dsp
698-TMS320C6711DGDP250
32-bit 250MHz 512KB 3.47V Dsp 698-TMS320C6711DGDP250
32-bit DSP 250MHz 512KB SDRAM BGA 1.33-3.47V Product overview: TMS320C6711DGDP250 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 250MHz, 512KB, 3.47V, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 250MHz, 512KB, 3.47V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6711DGDP2 50 can be used for catalog matching and distributor lookup.

32-bit DSP 250MHz 512KB SDRAM BGA 1.33-3.47V Product overview: TMS320C6711DGDP250 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 250MHz, 512KB, 3.47V, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 250MHz, 512KB, 3.47V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6711DGDP250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-17464-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-17464-5-ND
DSP (Digital Signal Processors) 296-17464-5-ND
IC DSP FLOATING-POINT 272-BGA

IC DSP FLOATING-POINT 272-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6711DGDP250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6711DGDP250
DSP (Digital Signal Processors) TMS320C6711DGDP250
IC DSP FLOATING-POINT 272-BGA

IC DSP FLOATING-POINT 272-BGA

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6711DGDP250 TMS320C6711DGDP250 797363-TMS320C6711DGDP250 698-TMS320C6711DGDP250 296-17464-5-ND TMS320C6711DGDP250
Product Name TMS320C6711D Floating-Point Digital Signal Processors Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6711DGDP250 32-bit 250MHz 512KB 3.47V Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.26V 1.4V 3.3V; 1.26V
Clock Speed 167 to 250 MHz 250 MHz 250 MHz 250 MHz 250 MHz
MMACS 400
Operating Temperature -40 to 105 C (-40 to 221 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
DMA Channels 16
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHM50 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
DSP (Digital Signal Processors) - 66AK2H14DSAAWA24 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 1517-BBGA, FCBGA
Clock Speed 1200 to 1400 MHz
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers