Texas Instruments TMS320C6711D Floating-Point Digital Signal Processors TMS320C6711DGDP200

Description
Floating-Point Digital Signal Processors 272-BGA 0 to 90
Request a Quote
Description
Floating-Point Digital Signal Processors 272-BGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6711DGDP200 is a floating-point digital signal processor with an 272-ball grid array (BGA) package, operating at a 200-MHz clock rate and featuring a 32-bit external memory interface, 32K-byte L1P program cache, 32K-byte L1D data cache, and 64K-byte L2 unified RAM/cache. It supports 3.3-V I/O with 1.20-V internal core voltage, includes an IEEE-1149.1 JTAG boundary scan interface, and operates within a temperature range of 0 to 90°C. The device provides eight 32-bit instructions per cycle, achieving 1200 MFLOPS, and integrates two multichannel buffered serial ports, a 16-bit host-port interface, and two 32-bit general-purpose timers.

Datasheet Summary
Powered by GS/AI

The TMS320C6711DGDP200 is a floating-point digital signal processor with an 272-ball grid array (BGA) package, operating at a 200-MHz clock rate and featuring a 32-bit external memory interface, 32K-byte L1P program cache, 32K-byte L1D data cache, and 64K-byte L2 unified RAM/cache. It supports 3.3-V I/O with 1.20-V internal core voltage, includes an IEEE-1149.1 JTAG boundary scan interface, and operates within a temperature range of 0 to 90°C. The device provides eight 32-bit instructions per cycle, achieving 1200 MFLOPS, and integrates two multichannel buffered serial ports, a 16-bit host-port interface, and two 32-bit general-purpose timers.

Suppliers

Company
Product
Description
Supplier Links
TMS320C6711D Floating-Point Digital Signal Processors - TMS320C6711DGDP200 - Texas Instruments
Dallas, TX, United States
TMS320C6711D Floating-Point Digital Signal Processors
TMS320C6711DGDP200
TMS320C6711D Floating-Point Digital Signal Processors TMS320C6711DGDP200
Floating-Point Digital Signal Processors 272-BGA 0 to 90

Floating-Point Digital Signal Processors 272-BGA 0 to 90

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6711DGDP200
055265-TMS320C6711DGDP200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6711DGDP200 055265-TMS320C6711DGDP200
Manufacturer: Texas Instruments Win Source Part Number: 055265-TMS320C6711DG DP200 Packaging: Tray Type: Floating Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 200MHz Non-Volatile Memory: External On-Chip RAM: 72kB Voltage - Core: 1.26V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 272-BGA (27x27) Alternative Parts (Cross-Reference): TMS320C6711DZDP200; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055265-TMS320C6711DGDP200
Packaging: Tray
Type: Floating Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 200MHz
Non-Volatile Memory: External
On-Chip RAM: 72kB
Voltage - Core: 1.26V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 272-BGA (27x27)
Alternative Parts (Cross-Reference): TMS320C6711DZDP200;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 200MHz 64KB BGA Dsp
698-TMS320C6711DGDP200
32-bit 200MHz 64KB BGA Dsp 698-TMS320C6711DGDP200
32-Bit DSP 200MHz Floating-Point BGA 64KB SDRAM Product overview: TMS320C6711DGDP200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 64KB, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 200MHz, 64KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6711DGDP2 00 can be used for catalog matching and distributor lookup.

32-Bit DSP 200MHz Floating-Point BGA 64KB SDRAM Product overview: TMS320C6711DGDP200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 64KB, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 200MHz, 64KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6711DGDP200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-17149-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-17149-5-ND
DSP (Digital Signal Processors) 296-17149-5-ND
IC DIG SIG PROCESSOR 272-BGA

IC DIG SIG PROCESSOR 272-BGA

Buy Now Datasheet
 - TMS320C6711DGDP200 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 200MHz, CMOS, PBGA272

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 200MHz, CMOS, PBGA272

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6711DGDP200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6711DGDP200
DSP (Digital Signal Processors) TMS320C6711DGDP200
IC DIG SIG PROCESSOR 272-BGA

IC DIG SIG PROCESSOR 272-BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C6711DGDP200 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6711DGDP200
Embedded - DSP (Digital Signal Processors) TMS320C6711DGDP200
IC DIG SIG PROCESSOR 272-BGA

IC DIG SIG PROCESSOR 272-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6711DGDP200 055265-TMS320C6711DGDP200 698-TMS320C6711DGDP200 296-17149-5-ND TMS320C6711DGDP200 TMS320C6711DGDP200 TMS320C6711DGDP200
Product Name TMS320C6711D Floating-Point Digital Signal Processors Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6711DGDP200 32-bit 200MHz 64KB BGA Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.26V 1.26V 3.3V; 1.26V
Clock Speed 167 to 250 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
MMACS 400
Operating Temperature -40 to 105 C (-40 to 221 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
DMA Channels 16
Unlock Full Specs
to access all available technical data

Similar Products

BGA Dsp - 698-D35004AZGW200 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
View Details
5 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCE4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details