Texas Instruments TMS320C6701 Floating-Point Digital Signal Processor TMS320C6701GJC150

Description
Floating-Point Digital Signal Processor 352-FCBGA
Request a Quote Datasheet
Description
Floating-Point Digital Signal Processor 352-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6701 Floating-Point Digital Signal Processor - TMS320C6701GJC150 - Texas Instruments
Dallas, TX, United States
TMS320C6701 Floating-Point Digital Signal Processor
TMS320C6701GJC150
TMS320C6701 Floating-Point Digital Signal Processor TMS320C6701GJC150
Floating-Point Digital Signal Processor 352-FCBGA

Floating-Point Digital Signal Processor 352-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-10748-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-10748-ND
DSP (Digital Signal Processors) 296-10748-ND
IC FLOATING POINT DSP 352-BGA

IC FLOATING POINT DSP 352-BGA

Buy Now Datasheet
Floating-Point Digital Signal Processor 352-FCBGA 0 to 90 Product overview: TMS320C6701GJC150 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6701GJC15 0 can be used for catalog matching and distributor lookup.

Floating-Point Digital Signal Processor 352-FCBGA 0 to 90 Product overview: TMS320C6701GJC150 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6701GJC150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6701GJC150
1271130-TMS320C6701GJC150
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6701GJC150 1271130-TMS320C6701GJC150
Manufacturer: Texas Instruments Win Source Part Number: 1271130-TMS320C6701G JC150 Series: TMS320C67x Packaging: Tray Type: Floating Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 352-BBGA, FCCSPBGA Mounting: SMD Interface: Host Interface, McBSP Clock Rate: 150MHz Non-Volatile Memory: External On-Chip RAM: 128kB Voltage - Core: 1.80V Family Name: TMS320C6701 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 352-FC/CSP (35x35) Introduction Date: May 01, 1998 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271130-TMS320C6701GJC150
Series: TMS320C67x
Packaging: Tray
Type: Floating Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 352-BBGA, FCCSPBGA
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 150MHz
Non-Volatile Memory: External
On-Chip RAM: 128kB
Voltage - Core: 1.80V
Family Name: TMS320C6701
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 352-FC/CSP (35x35)
Introduction Date: May 01, 1998
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6701GJC150 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6701GJC150
Embedded - DSP (Digital Signal Processors) TMS320C6701GJC150
IC FLOATING POINT DSP 352-BGA

IC FLOATING POINT DSP 352-BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6701GJC150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6701GJC150
DSP (Digital Signal Processors) TMS320C6701GJC150
IC FLOATING POINT DSP 352-BGA

IC FLOATING POINT DSP 352-BGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6701GJC150 296-10748-ND 698-TMS320C6701GJC150 1271130-TMS320C6701GJC150 TMS320C6701GJC150 TMS320C6701GJC150
Product Name TMS320C6701 Floating-Point Digital Signal Processor DSP (Digital Signal Processors) Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6701GJC150 Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.8V; 3.3V 1.8V 1.80V
Clock Speed 150 to 167 MHz 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
MMACS 334
DMA Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6727B SM320C6727B Floating-Point Digital Signal Processor - SM320C6727BHFHM - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
4 suppliers
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWT2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Specs
Package Type Other; 68-CPGA (24.38x24.38)
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details