Texas Instruments TMS320C6678 Multicore Fixed and Floating-Point Digital Signal Processor TMS320C6678CYP25

Description
Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA 0 to 85
Request a Quote Datasheet
Description
Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6678 Multicore Fixed and Floating-Point Digital Signal Processor - TMS320C6678CYP25 - Texas Instruments
Dallas, TX, United States
TMS320C6678 Multicore Fixed and Floating-Point Digital Signal Processor
TMS320C6678CYP25
TMS320C6678 Multicore Fixed and Floating-Point Digital Signal Processor TMS320C6678CYP25
Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA 0 to 85

Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA 0 to 85

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6678CYP25-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6678CYP25-ND
DSP (Digital Signal Processors) TMS320C6678CYP25-ND
IC DSP FIX/FLOAT POINT 841FCBGA

IC DSP FIX/FLOAT POINT 841FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6678CYP25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6678CYP25
DSP (Digital Signal Processors) TMS320C6678CYP25
IC DSP FIX/FLOAT POINT 841FCBGA

IC DSP FIX/FLOAT POINT 841FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6678CYP25 TMS320C6678CYP25-ND TMS320C6678CYP25
Product Name TMS320C6678 Multicore Fixed and Floating-Point Digital Signal Processor DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.5V; 1.8V 1.5V; 1.8V; 1.00V
Features Embedded Timers
Package Type Other; FCBGA Other; 841-BFBGA, FCBGA BGA; Other; 841-BFBGA, FCBGA
Clock Speed 1000 to 1250 MHz 1250 MHz 1250 MHz
MMACS 320000
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - SM34020APCM40 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type QFP
Clock Speed 40 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
SMJ320VC5416 SMJ320VC5416 Fixed-Point DSP - 5962-0153001QXA - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
MMACS 100
View Details
4 suppliers