Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA
8-Core DSP 1GHz FCBGA, 4MB RAM, I2C, SPI, Ethernet, PCIe, UART Product overview: TMS320C6678ACYPA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 4MB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 1GHz, 4MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6678ACYPA
IC DSP FIX/FLOAT POINT 841FCBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1271127-TMS320C6678A
Packaging: Tray
Type: Fixed/Floating Point
Mounting Style: SMD
Voltage - I/O: 1.0V, 1.5V, 1.8V
Interface: EBI/EMI, I2C, PCIe, SPI, TSIP, UART, 10/100/1000 Ethernet
Clock Rate: 1GHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 8.5MB
Voltage - Core: 1.00V
Categories: Integrated Circuits
Supplier Device Package: 841-FCBGA (24x24)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 841-BFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320C6678
Manufacturer Pack Quantity: 44
MSL Level: 4 (72 Hours)
IC DSP FIX/FLOAT POINT 841FCBGA
IC DSP FIX/FLOAT POINT 841FCBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6678ACYPA | 698-TMS320C6678ACYPA | 296-39303-5-ND | 1271127-TMS320C6678ACYPA | TMS320C6678ACYPA | TMS320C6678ACYPA |
| Product Name | TMS320C6678 Multicore Fixed and Floating-Point Digital Signal Processor | 1GHz 4MB Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6678ACYPA | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.5V; 1.8V | 1.5V; 1.8V; 1.00V | 1.00V | |||
| Features | Embedded Timers | |||||
| Package Type | Other; FCBGA | Other; FCBGA | Other; 841-BFBGA, FCBGA | BGA; Other; 841-BFBGA, FCBGA | ||
| Clock Speed | 1000 to 1250 MHz | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz |
| MMACS | 320000 |