Texas Instruments TMS320C6674 Multicore Fixed and Floating-Point Digital Signal Processor TMS320C6674ACYPA

Description
Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA -40 to 100
Request a Quote
Description
Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA -40 to 100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Multicore Fixed and Floating-Point Digital Signal Processor with four TMS320C66x cores operating at up to 1.25 GHz, 4096 KB of shared MSM SRAM, and integrated network and security accelerators; packaged in an 841-pin FCBGA with commercial temperature range of -40°C to 100°C.

Datasheet Summary
Powered by GS/AI

Multicore Fixed and Floating-Point Digital Signal Processor with four TMS320C66x cores operating at up to 1.25 GHz, 4096 KB of shared MSM SRAM, and integrated network and security accelerators; packaged in an 841-pin FCBGA with commercial temperature range of -40°C to 100°C.

Suppliers

Company
Product
Description
Supplier Links
TMS320C6674 Multicore Fixed and Floating-Point Digital Signal Processor - TMS320C6674ACYPA - Texas Instruments
Dallas, TX, United States
TMS320C6674 Multicore Fixed and Floating-Point Digital Signal Processor
TMS320C6674ACYPA
TMS320C6674 Multicore Fixed and Floating-Point Digital Signal Processor TMS320C6674ACYPA
Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA -40 to 100

Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA -40 to 100

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6674ACYPA
797362-TMS320C6674ACYPA
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6674ACYPA 797362-TMS320C6674ACYPA
Manufacturer: Texas Instruments Win Source Part Number: 797362-TMS320C6674AC YPA Series: TMS320C66x Packaging: Tube Type: Fixed/Floating Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 1.0V, 1.5V, 1.8V Package: 841-BFBGA, FCBGA Mounting: SMD Interface: EBI/EMI, I2C, PCIe, SPI, TSIP, UART, 10/100/1000 Ethernet Clock Rate: 1GHz Non-Volatile Memory: ROM (128 kB) On-Chip RAM: 6.25MB Voltage - Core: 1.00V Family Name: TMS320C6674 Categories: Integrated Circuits (ICs) Manufacturer Package: 841-FCBGA (24x24) ECCN: 5A991.b.4.a Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797362-TMS320C6674ACYPA
Series: TMS320C66x
Packaging: Tube
Type: Fixed/Floating Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 1.0V, 1.5V, 1.8V
Package: 841-BFBGA, FCBGA
Mounting: SMD
Interface: EBI/EMI, I2C, PCIe, SPI, TSIP, UART, 10/100/1000 Ethernet
Clock Rate: 1GHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 6.25MB
Voltage - Core: 1.00V
Family Name: TMS320C6674
Categories: Integrated Circuits (ICs)
Manufacturer Package: 841-FCBGA (24x24)
ECCN: 5A991.b.4.a
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42939-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42939-5-ND
DSP (Digital Signal Processors) 296-42939-5-ND
IC DSP FIX/FLOAT POINT 841FCBGA

IC DSP FIX/FLOAT POINT 841FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6674ACYPA - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6674ACYPA
Embedded - DSP (Digital Signal Processors) TMS320C6674ACYPA
IC DSP FIX/FLOAT POINT 841FCBGA

IC DSP FIX/FLOAT POINT 841FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6674ACYPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6674ACYPA
DSP (Digital Signal Processors) TMS320C6674ACYPA
IC DSP FIX/FLOAT POINT 841FCBGA

IC DSP FIX/FLOAT POINT 841FCBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6674ACYPA 797362-TMS320C6674ACYPA 296-42939-5-ND TMS320C6674ACYPA TMS320C6674ACYPA
Product Name TMS320C6674 Multicore Fixed and Floating-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6674ACYPA DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.5V; 1.8V 1.00V 1.5V; 1.8V; 1.00V
Features Embedded Timers
Package Type Other; FCBGA Other; 841-BFBGA, FCBGA BGA; Other; 841-BFBGA, FCBGA
Clock Speed 1000 to 1250 MHz 1000 MHz 1000 MHz 1000 MHz 1000 MHz
MMACS 160000
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-SM34020AGBM32 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Operating Current 265 mA
View Details
3 suppliers
SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
5 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40GFS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
SM320VC5510A-HIREL Fixed-Point Digital Signal Processor - SM320VC5510AZPHA2 - Texas Instruments
Specs
Supply Voltage 3.6V
Clock Speed 200 MHz
MMACS 400
View Details
5 suppliers