Manufacturer: Texas Instruments
Win Source Part Number: 1319928-TMS320C6670C
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tube
Type: Fixed/Floating Point
Voltage - I/O: 1.0V, 1.5V, 1.8V
Standard Package: 44
Mounting: Surface Mount
Interface: EBI/EMI, Ethernet MAC, PCIe, I2C, SPI, SRIO, UART
Clock Rate: 1.2GHz
Non-Volatile Memory: ROM (128kB)
On-Chip RAM: 6.25MB
Voltage - Core: 1.00V
Supplier Device Package: 841-FCBGA (24x24)
Temperature Range - Operating: -40°C ~ 100°C (TC)
Case / Package: 841-BFBGA, FCBGA
ECCN: 5A991B7A
Fake Threat In the Open Market: 71
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: TMS320
RoHS Status: ROHS3 Compliant
4 core fixed and floating point DSP for Communications and Telecom 841-FCBGA -40 to 100 Product overview: TMS320C6670CYPA2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6670CYPA2
IC DSP FIX/FLOAT POINT 841FCBGA
IC DSP FIX/FLOAT POINT 841FCBGA
IC DSP FIX/FLOAT POINT 841FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 1319928-TMS320C6670CYPA2 | 698-TMS320C6670CYPA2 | TMS320C6670CYPA2-ND | TMS320C6670CYPA2 | TMS320C6670CYPA2 |
| Product Name | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.00V | 1.5V; 1.8V; 1.00V | |||
| Package Type | Other; 841-BFBGA, FCBGA | Other; FCBGA | Other; 841-BFBGA, FCBGA | BGA; Other; 841-BFBGA, FCBGA | |
| Clock Speed | 1200 MHz | 1200 MHz | 1200 MHz | 1200 MHz | 1200 MHz |