4 core fixed and floating point DSP for Communications and Telecom 841-FCBGA -40 to 100 Product overview: TMS320C6670ACYPA2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6670ACYPA
IC DSP FIX/FLOAT POINT 841FCBGA
Manufacturer: Texas Instruments
Win Source Part Number: 797356-TMS320C6670AC
Series: TMS320C66x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 1.0V, 1.5V, 1.8V
Package: 841-BFBGA, FCBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet MAC, PCIe, I2C, SPI, SRIO, UART
Clock Rate: 1.2GHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 6.25MB
Voltage - Core: 1.00V
Family Name: TMS320C6670
Categories: Integrated Circuits (ICs)
Manufacturer Package: 841-FCBGA (24x24)
Alternative Parts (Cross-Reference): TMS320C6670AXCYPA2; TMS320C6670ACYP2;
Introduction Date: February 01, 2011
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC DSP FIX/FLOAT POINT 841FCBGA
IC DSP FIX/FLOAT POINT 841FCBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320C6670ACYPA2 | 296-30469-5-ND | 797356-TMS320C6670ACYPA2 | TMS320C6670ACYPA2 | TMS320C6670ACYPA2 |
| Product Name | Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6670ACYPA2 | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Package Type | Other; FCBGA | Other; 841-BFBGA, FCBGA | BGA; Other; 841-BFBGA, FCBGA | ||
| Clock Speed | 1200 MHz | 1200 MHz | 1200 MHz | 1200 MHz | 1200 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |