Fixed and Floating Point Digital Signal Processor 625-FCBGA -40 to 100
1GHz DSP, 2-Core, 32b, FCBGA, -40-100°C Product overview: TMS320C6657GZHA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6657GZHA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 797355-TMS320C6657GZ
Series: TMS320C66x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 1.0V, 1.5V, 1.8V
Package: 625-BFBGA, FCBGA
Mounting: SMD
Interface: DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP
Clock Rate: 1GHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 2.06MB
Voltage - Core: 1.00V
Family Name: TMS320C6657
Categories: Integrated Circuits (ICs)
Manufacturer Package: 625-FCBGA (21x21)
Alternative Parts (Cross-Reference): TMS320C6657CZHA; TMS320C6657CZH;
Introduction Date: August 03, 2012
ECCN: 5A991.b.1
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC DSP FIX/FLOAT POINT 625FCBGA
IC DSP FIX/FLOAT POINT 625FCBGA
IC DSP FIX/FLOAT POINT 625FCBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6657GZHA | 698-TMS320C6657GZHA | 797355-TMS320C6657GZHA | 296-42841-ND | TMS320C6657GZHA | TMS320C6657GZHA |
| Product Name | TMS320C6657 Fixed and Floating Point Digital Signal Processor | 1GHz Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6657GZHA | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.5V; 1.8V | 1.00V | 1.5V; 1.8V; 1.00V | |||
| Features | Embedded Timers | |||||
| Package Type | Other; FCBGA | Other; FCBGA | Other; 625-BFBGA, FCBGA | BGA; Other; 625-BFBGA, FCBGA | ||
| Clock Speed | 1000 to 1250 MHz | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz |
| MMACS | 80000 |