Texas Instruments TMS320C6657 Fixed and Floating Point Digital Signal Processor TMS320C6657CZHA

Description
Fixed and Floating Point Digital Signal Processor 625-FCBGA -40 to 100
Request a Quote
Description
Fixed and Floating Point Digital Signal Processor 625-FCBGA -40 to 100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6657CZHA is a fixed- and floating-point digital signal processor based on TI's KeyStone multicore architecture, featuring two TMS320C66x DSP cores each capable of 1.25 GHz operation with 40 GMAC and 20 GFLOP per core performance. It includes 1024 KB of multicore shared memory, a 32-bit DDR3-1333 interface with ECC support, four lanes of RapidIO 2.1, PCIe Gen2 with single-port 1 or 2 lane operation, and a 40-Gbaud HyperLink interface. The device is packaged in a 625-pin FCBGA (CZH) with a 21 mm × 21 mm body size and supports extended temperature operation from -40°C to 100°C.

Datasheet Summary
Powered by GS/AI

The TMS320C6657CZHA is a fixed- and floating-point digital signal processor based on TI's KeyStone multicore architecture, featuring two TMS320C66x DSP cores each capable of 1.25 GHz operation with 40 GMAC and 20 GFLOP per core performance. It includes 1024 KB of multicore shared memory, a 32-bit DDR3-1333 interface with ECC support, four lanes of RapidIO 2.1, PCIe Gen2 with single-port 1 or 2 lane operation, and a 40-Gbaud HyperLink interface. The device is packaged in a 625-pin FCBGA (CZH) with a 21 mm × 21 mm body size and supports extended temperature operation from -40°C to 100°C.

Suppliers

Company
Product
Description
Supplier Links
TMS320C6657 Fixed and Floating Point Digital Signal Processor - TMS320C6657CZHA - Texas Instruments
Dallas, TX, United States
TMS320C6657 Fixed and Floating Point Digital Signal Processor
TMS320C6657CZHA
TMS320C6657 Fixed and Floating Point Digital Signal Processor TMS320C6657CZHA
Fixed and Floating Point Digital Signal Processor 625-FCBGA -40 to 100

Fixed and Floating Point Digital Signal Processor 625-FCBGA -40 to 100

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6657CZHA
1271123-TMS320C6657CZHA
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6657CZHA 1271123-TMS320C6657CZHA
Manufacturer: Texas Instruments Win Source Part Number: 1271123-TMS320C6657C ZHA Series: TMS320C66x Packaging: Tray Type: Fixed/Floating Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 1.0V, 1.5V, 1.8V Package: 625-BFBGA, FCBGA Mounting: SMD Interface: DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP Clock Rate: 1GHz Non-Volatile Memory: ROM (128 kB) On-Chip RAM: 2.06MB Voltage - Core: 1.00V Family Name: TMS320C6657 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 625-FCBGA (21x21) Alternative Parts (Cross-Reference): TMS320C6657GZHA; TMS320C6657CZH; ECCN: 5A991.b.1 Country of Origin: Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271123-TMS320C6657CZHA
Series: TMS320C66x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 1.0V, 1.5V, 1.8V
Package: 625-BFBGA, FCBGA
Mounting: SMD
Interface: DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP
Clock Rate: 1GHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 2.06MB
Voltage - Core: 1.00V
Family Name: TMS320C6657
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 625-FCBGA (21x21)
Alternative Parts (Cross-Reference): TMS320C6657GZHA; TMS320C6657CZH;
ECCN: 5A991.b.1
Country of Origin: Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1GHz 1.05V 3MB Dsp - 698-TMS320C6657CZHA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1GHz 1.05V 3MB Dsp
698-TMS320C6657CZHA
1GHz 1.05V 3MB Dsp 698-TMS320C6657CZHA
1GHz DSP, 2-Core, 32b, FCBGA, 1.05V, 3MB RAM Product overview: TMS320C6657CZHA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 1.05V, 3MB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 1GHz, 1.05V, 3MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6657CZHA can be used for catalog matching and distributor lookup.

1GHz DSP, 2-Core, 32b, FCBGA, 1.05V, 3MB RAM Product overview: TMS320C6657CZHA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 1.05V, 3MB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 1GHz, 1.05V, 3MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6657CZHA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-41881-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-41881-ND
DSP (Digital Signal Processors) 296-41881-ND
IC DSP FIX/FLOAT POINT 625FCBGA

IC DSP FIX/FLOAT POINT 625FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6657CZHA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6657CZHA
DSP (Digital Signal Processors) TMS320C6657CZHA
IC DSP FIX/FLOAT POINT 625FCBGA

IC DSP FIX/FLOAT POINT 625FCBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C6657CZHA - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6657CZHA
Embedded - DSP (Digital Signal Processors) TMS320C6657CZHA
IC DSP FIX/FLOAT POINT 625FCBGA

IC DSP FIX/FLOAT POINT 625FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6657CZHA 1271123-TMS320C6657CZHA 698-TMS320C6657CZHA 296-41881-ND TMS320C6657CZHA TMS320C6657CZHA
Product Name TMS320C6657 Fixed and Floating Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6657CZHA 1GHz 1.05V 3MB Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.5V; 1.8V 1.00V 1.5V; 1.8V; 1.00V
Features Embedded Timers
Package Type Other; FCBGA Other; FCBGA Other; 625-BFBGA, FCBGA BGA; Other; 625-BFBGA, FCBGA
Clock Speed 1000 to 1250 MHz 1000 MHz 1000 MHz 1000 MHz 1000 MHz 1000 MHz
MMACS 80000
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3525-HIREL OMAP3525-HiRel Applications Processor - OMAP3525DZCBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
DM383 DaVinci Digital Media Processor - DM383AAAR11 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers