TMS320C6657CZH25 is a fixed and floating-point digital signal processor based on TI's KeyStone multicore architecture, featuring two TMS320C66x DSP core subsystems each operating at 1.25 GHz, with 40 GMACs and 20 GFLOPs per core. The device is packaged in a 625-pin FCBGA (CZH) with a body size of 21 mm × 21 mm and operates within a commercial temperature range of 0°C to 85°C. It includes 1024 KB of multicore shared memory, a 32-bit DDR3-1333 memory interface, four lanes of SRIO 2.1, PCIe Gen2 with single-port 1 or 2 lane support, Gigabit Ethernet with SGMII, HyperLink for 40 Gbaud interconnect, and multiple peripherals including UART, I2C, SPI, and 32 GPIO pins. The device is IEEE 754 compliant and supports error detection and correction on internal memory.
Fixed and Floating Point Digital Signal Processor 625-FCBGA 0 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 797353-TMS320C6657CZ
Series: TMS320C66x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.0V, 1.5V, 1.8V
Package: 625-BFBGA, FCBGA
Mounting: SMD
Interface: DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP
Clock Rate: 1.25GHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 2.06MB
Voltage - Core: 1.00V
Family Name: TMS320C6657
Categories: Integrated Circuits (ICs)
Manufacturer Package: 625-FCBGA (21x21)
Alternative Parts (Cross-Reference): TMS320C6657CZHA25;
ECCN: 5A991.b.1
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC DSP FIX/FLOAT POINT 625FCBGA
2 core fixed and floating point low power digital signal processor 625-FCBGA 0 to 85 Product overview: TMS320C6657CZH25 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6657CZH25
IC DSP FIX/FLOAT POINT 625FCBGA
IC DSP FIX/FLOAT POINT 625FCBGA
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6657CZH25 | 797353-TMS320C6657CZH25 | 296-42838-ND | 698-TMS320C6657CZH25 | TMS320C6657CZH25 | TMS320C6657CZH25 |
| Product Name | TMS320C6657 Fixed and Floating Point Digital Signal Processor | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6657CZH25 | DSP (Digital Signal Processors) | Low-Power Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.5V; 1.8V | 1.00V | 1.5V; 1.8V; 1.00V | |||
| Features | Embedded Timers | |||||
| Package Type | Other; FCBGA | Other; 625-BFBGA, FCBGA | Other; FCBGA | BGA; Other; 625-BFBGA, FCBGA | ||
| Clock Speed | 1000 to 1250 MHz | 1250 MHz | 1250 MHz | 1250 MHz | 1250 MHz | 1250 MHz |
| MMACS | 80000 |