Texas Instruments TMS320C6657 Fixed and Floating Point Digital Signal Processor TMS320C6657CZH

Description
Fixed and Floating Point Digital Signal Processor 625-FCBGA 0 to 85
Request a Quote Datasheet
Description
Fixed and Floating Point Digital Signal Processor 625-FCBGA 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6657 Fixed and Floating Point Digital Signal Processor - TMS320C6657CZH - Texas Instruments
Dallas, TX, United States
TMS320C6657 Fixed and Floating Point Digital Signal Processor
TMS320C6657CZH
TMS320C6657 Fixed and Floating Point Digital Signal Processor TMS320C6657CZH
Fixed and Floating Point Digital Signal Processor 625-FCBGA 0 to 85

Fixed and Floating Point Digital Signal Processor 625-FCBGA 0 to 85

Buy Now Datasheet
16-bit 1GHz Dsp - 698-TMS320C6657CZH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 1GHz Dsp
698-TMS320C6657CZH
16-bit 1GHz Dsp 698-TMS320C6657CZH
1GHz DSP: 16-bit Fixed/Floating-Point , 8000 MIPS, 625-Pin FCBGA Product overview: TMS320C6657CZH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6657CZH can be used for catalog matching and distributor lookup.

1GHz DSP: 16-bit Fixed/Floating-Point, 8000 MIPS, 625-Pin FCBGA Product overview: TMS320C6657CZH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6657CZH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-36016-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-36016-ND
DSP (Digital Signal Processors) 296-36016-ND
IC DSP FIX/FLOAT POINT 625FCBGA

IC DSP FIX/FLOAT POINT 625FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6657CZH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6657CZH
DSP (Digital Signal Processors) TMS320C6657CZH
IC DSP FIX/FLOAT POINT 625FCBGA

IC DSP FIX/FLOAT POINT 625FCBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C6657CZH - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6657CZH
Embedded - DSP (Digital Signal Processors) TMS320C6657CZH
IC DSP FIX/FLOAT POINT 625FCBGA

IC DSP FIX/FLOAT POINT 625FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6657CZH 698-TMS320C6657CZH 296-36016-ND TMS320C6657CZH TMS320C6657CZH
Product Name TMS320C6657 Fixed and Floating Point Digital Signal Processor 16-bit 1GHz Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.5V; 1.8V 1.5V; 1.8V; 1.00V
Features Embedded Timers
Package Type Other; FCBGA Other; FCBGA Other; 625-BFBGA, FCBGA BGA; Other; 625-BFBGA, FCBGA
Clock Speed 1000 to 1250 MHz 1000 MHz 1000 MHz 1000 MHz
MMACS 80000
Unlock Full Specs
to access all available technical data

Similar Products

OMAPL137-HT High Temperature Low Power Applications Processor - OMAPL137BHKGD1 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; HLQFP,XCEPT
View Details
DSP (Digital Signal Processors) - D36155ZGU160 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 144-LFBGA
View Details
3 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40GFS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers