Texas Instruments TMS320C6655 Fixed and Floating Point Digital Signal Processor TMS320C6655GZHA

Description
Fixed and Floating Point Digital Signal Processor 625-FCBGA -40 to 100
Request a Quote Datasheet
Description
Fixed and Floating Point Digital Signal Processor 625-FCBGA -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6655 Fixed and Floating Point Digital Signal Processor - TMS320C6655GZHA - Texas Instruments
Dallas, TX, United States
TMS320C6655 Fixed and Floating Point Digital Signal Processor
TMS320C6655GZHA
TMS320C6655 Fixed and Floating Point Digital Signal Processor TMS320C6655GZHA
Fixed and Floating Point Digital Signal Processor 625-FCBGA -40 to 100

Fixed and Floating Point Digital Signal Processor 625-FCBGA -40 to 100

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42837-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42837-ND
DSP (Digital Signal Processors) 296-42837-ND
IC DSP FIX/FLOAT POINT 625FCBGA

IC DSP FIX/FLOAT POINT 625FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6655GZHA
797352-TMS320C6655GZHA
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6655GZHA 797352-TMS320C6655GZHA
Manufacturer: Texas Instruments Win Source Part Number: 797352-TMS320C6655GZ HA Series: TMS320C66x Packaging: Tray Type: Fixed/Floating Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 1.0V, 1.5V, 1.8V Package: 625-BFBGA, FCBGA Mounting: SMD Interface: DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP Clock Rate: 1GHz Non-Volatile Memory: ROM (128 kB) On-Chip RAM: 2.06MB Voltage - Core: 1.00V Family Name: TMS320C6655 Categories: Integrated Circuits (ICs) Manufacturer Package: 625-FCBGA (21x21) Alternative Parts (Cross-Reference): TMS320C6655CZHA; ECCN: 5A991.b.1 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797352-TMS320C6655GZHA
Series: TMS320C66x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 1.0V, 1.5V, 1.8V
Package: 625-BFBGA, FCBGA
Mounting: SMD
Interface: DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP
Clock Rate: 1GHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 2.06MB
Voltage - Core: 1.00V
Family Name: TMS320C6655
Categories: Integrated Circuits (ICs)
Manufacturer Package: 625-FCBGA (21x21)
Alternative Parts (Cross-Reference): TMS320C6655CZHA;
ECCN: 5A991.b.1
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Low-Power Dsp - 698-TMS320C6655GZHA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Dsp
698-TMS320C6655GZHA
Low-Power Dsp 698-TMS320C6655GZHA
1 core fixed and floating point low power digital signal processor 625-FCBGA -40 to 100 Product overview: TMS320C6655GZHA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6655GZHA can be used for catalog matching and distributor lookup.

1 core fixed and floating point low power digital signal processor 625-FCBGA -40 to 100 Product overview: TMS320C6655GZHA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6655GZHA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6655GZHA - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6655GZHA
Embedded - DSP (Digital Signal Processors) TMS320C6655GZHA
IC DSP FIX/FLOAT POINT 625FCBGA

IC DSP FIX/FLOAT POINT 625FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6655GZHA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6655GZHA
DSP (Digital Signal Processors) TMS320C6655GZHA
IC DSP FIX/FLOAT POINT 625FCBGA

IC DSP FIX/FLOAT POINT 625FCBGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6655GZHA 296-42837-ND 797352-TMS320C6655GZHA 698-TMS320C6655GZHA TMS320C6655GZHA TMS320C6655GZHA
Product Name TMS320C6655 Fixed and Floating Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6655GZHA Low-Power Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.5V; 1.8V 1.5V; 1.8V; 1.00V 1.00V
Features Embedded Timers
Package Type Other; FCBGA Other; 625-BFBGA, FCBGA Other; FCBGA BGA; Other; 625-BFBGA, FCBGA
Clock Speed 1000 to 1250 MHz 1000 MHz 1000 MHz 1000 MHz 1000 MHz 1000 MHz
MMACS 40000
Unlock Full Specs
to access all available technical data

Similar Products

SM320VC33-EP Enhanced Product Digital Signal Processor - SM320VC33GNMM150EP - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
6 suppliers
SMJ320C25 Digital Signal Processors - 5962-8861901ZA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
4 suppliers
OMAP3525 Applications Processor - OMAP3525ECBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
Dsp - 698-SM34020AGBM32 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Operating Current 265 mA
View Details
3 suppliers