The TMS320C6655CZHA25 is a fixed- and floating-point digital signal processor based on the KeyStone multicore architecture, featuring a single TMS320C66x core operating at 1.25 GHz with 40 GMACs and 20 GFLOPs of performance. It is packaged in a 625-pin FCBGA (CZH) with a 21 mm × 21 mm body size and operates over the extended temperature range of -40°C to 100°C. The device includes 1024 KB of multicore shared memory, a 32-bit DDR3-1333 memory interface with ECC support, four lanes of Serial RapidIO 2.1 at up to 5 Gbaud per lane, a PCIe Gen2 interface with one or two lanes, a Gigabit Ethernet SGMII port, and high-speed HyperLink for chip-to-chip communication.
Fixed and Floating Point Digital Signal Processor 625-FCBGA -40 to 100
1 core fixed and floating point low power digital signal processor 625-FCBGA -40 to 100 Product overview: TMS320C6655CZHA25 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6655CZHA2
Manufacturer: Texas Instruments
Win Source Part Number: 797351-TMS320C6655CZ
Series: TMS320C66x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 1.0V, 1.5V, 1.8V
Package: 625-BFBGA, FCBGA
Mounting: SMD
Interface: DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP
Clock Rate: 1.25GHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 2.06MB
Voltage - Core: 1.00V
Family Name: TMS320C6655
Categories: Integrated Circuits (ICs)
Manufacturer Package: 625-FCBGA (21x21)
Alternative Parts (Cross-Reference): TMS320C6655CZH25;
ECCN: 5A991.b.1
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC DSP FIX/FLOAT POINT 625FCBGA
IC DSP FIX/FLOAT POINT 625FCBGA
IC DSP FIX/FLOAT POINT 625FCBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6655CZHA25 | 698-TMS320C6655CZHA25 | 797351-TMS320C6655CZHA25 | 296-42836-ND | TMS320C6655CZHA25 | TMS320C6655CZHA25 |
| Product Name | TMS320C6655 Fixed and Floating Point Digital Signal Processor | Low-Power Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6655CZHA25 | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.5V; 1.8V | 1.00V | 1.5V; 1.8V; 1.00V | |||
| Features | Embedded Timers | |||||
| Package Type | Other; FCBGA | Other; FCBGA | Other; 625-BFBGA, FCBGA | BGA; Other; 625-BFBGA, FCBGA | ||
| Clock Speed | 1000 to 1250 MHz | 1250 MHz | 1250 MHz | 1250 MHz | 1250 MHz | 1250 MHz |
| MMACS | 40000 |