Fixed and Floating Point Digital Signal Processor 625-FCBGA -40 to 100
DSP Fixed-Point/Floating
Manufacturer: Texas Instruments
Win Source Part Number: 1271121-TMS320C6655C
Packaging: Tray
Type: Fixed/Floating Point
Mounting Style: SMD
Voltage - I/O: 1.0V, 1.5V, 1.8V
Interface: DDR3, EBI/EMI, McBSP, I2C, SPI, UART, UPP
Clock Rate: 1GHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 2.06MB
Voltage - Core: 1.00V
Categories: Integrated Circuits
Supplier Device Package: 625-FCBGA (21x21)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 625-BFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320C6655
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
IC DSP FIX/FLOAT POINT 625FCBGA
IC DSP FIX/FLOAT POINT 625FCBGA
IC DSP FIX/FLOAT POINT 625FCBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6655CZHA | 698-TMS320C6655CZHA | 1271121-TMS320C6655CZHA | 296-TMS320C6655CZHA-ND | TMS320C6655CZHA | TMS320C6655CZHA |
| Product Name | TMS320C6655 Fixed and Floating Point Digital Signal Processor | 16-bit 16bit 1GHz Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6655CZHA | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.5V; 1.8V | 1.00V | 1.5V; 1.8V; 1.00V | |||
| Features | Embedded Timers | |||||
| Package Type | Other; FCBGA | Other; FCBGA | Other; 625-BFBGA, FCBGA | BGA; Other; 625-BFBGA, FCBGA | ||
| Clock Speed | 1000 to 1250 MHz | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz |
| MMACS | 40000 |