Texas Instruments TMS320C6655 Fixed and Floating Point Digital Signal Processor TMS320C6655CZH

Description
Fixed and Floating Point Digital Signal Processor 625-FCBGA 0 to 85
Request a Quote Datasheet
Description
Fixed and Floating Point Digital Signal Processor 625-FCBGA 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6655 Fixed and Floating Point Digital Signal Processor - TMS320C6655CZH - Texas Instruments
Dallas, TX, United States
TMS320C6655 Fixed and Floating Point Digital Signal Processor
TMS320C6655CZH
TMS320C6655 Fixed and Floating Point Digital Signal Processor TMS320C6655CZH
Fixed and Floating Point Digital Signal Processor 625-FCBGA 0 to 85

Fixed and Floating Point Digital Signal Processor 625-FCBGA 0 to 85

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-41880-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-41880-ND
DSP (Digital Signal Processors) 296-41880-ND
IC DSP FIX/FLOAT POINT 625FCBGA

IC DSP FIX/FLOAT POINT 625FCBGA

Buy Now Datasheet
 - TMS320C6655CZH - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 1000MHz, CMOS, PBGA625

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 1000MHz, CMOS, PBGA625

Supplier's Site Datasheet
16-bit 1GHz Dsp - 698-TMS320C6655CZH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 1GHz Dsp
698-TMS320C6655CZH
16-bit 1GHz Dsp 698-TMS320C6655CZH
DSP 1GHz 16-bit Fixed/Floating-Point FCBGA Product overview: TMS320C6655CZH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6655CZH can be used for catalog matching and distributor lookup.

DSP 1GHz 16-bit Fixed/Floating-Point FCBGA Product overview: TMS320C6655CZH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6655CZH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6655CZH
1271120-TMS320C6655CZH
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6655CZH 1271120-TMS320C6655CZH
Manufacturer: Texas Instruments Win Source Part Number: 1271120-TMS320C6655C ZH Packaging: Tray Type: Fixed/Floating Point Mounting Style: SMD Voltage - I/O: 1.0V, 1.5V, 1.8V Interface: DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP Clock Rate: 1GHz Non-Volatile Memory: ROM (128 kB) On-Chip RAM: 2.06MB Voltage - Core: 1.00V Categories: Integrated Circuits Supplier Device Package: 625-FCBGA (21x21) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 625-BFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: TMS320C6655 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1271120-TMS320C6655CZH
Packaging: Tray
Type: Fixed/Floating Point
Mounting Style: SMD
Voltage - I/O: 1.0V, 1.5V, 1.8V
Interface: DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP
Clock Rate: 1GHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 2.06MB
Voltage - Core: 1.00V
Categories: Integrated Circuits
Supplier Device Package: 625-FCBGA (21x21)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 625-BFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320C6655
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)

Buy Now
DSP (Digital Signal Processors) - TMS320C6655CZH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6655CZH
DSP (Digital Signal Processors) TMS320C6655CZH
IC DSP FIX/FLOAT POINT 625FCBGA

IC DSP FIX/FLOAT POINT 625FCBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C6655CZH - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6655CZH
Embedded - DSP (Digital Signal Processors) TMS320C6655CZH
IC DSP FIX/FLOAT POINT 625FCBGA

IC DSP FIX/FLOAT POINT 625FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6655CZH 296-41880-ND TMS320C6655CZH 698-TMS320C6655CZH 1271120-TMS320C6655CZH TMS320C6655CZH TMS320C6655CZH
Product Name TMS320C6655 Fixed and Floating Point Digital Signal Processor DSP (Digital Signal Processors) 16-bit 1GHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6655CZH DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.5V; 1.8V 1.5V; 1.8V; 1.00V 1.00V
Features Embedded Timers
Package Type Other; FCBGA Other; 625-BFBGA, FCBGA BGA; Other; FCBGA625 Other; FCBGA BGA; Other; 625-BFBGA, FCBGA
Clock Speed 1000 to 1250 MHz 1000 MHz 1000 MHz 1000 MHz 1000 MHz 1000 MHz
MMACS 40000
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6203 Fixed-Point Digital Signal Processor - SM320C6203GLPM20 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
DMA Channels 4
View Details
DSP (Digital Signal Processors) - C55EQUAL-ND - DigiKey
Specs
Supply Voltage 3.3V; 1.26V
Package Type LFQP; Other; 176-LQFP
Pin Count 176
View Details
4 suppliers
OMAP3530-HIREL OMAP3530-HiRel Applications Processor - OMAP3530DZCBB - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details