Manufacturer: Texas Instruments
Win Source Part Number: 797342-TMS320C6474FC
Series: TMS320C647x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 95°C (TC)
Voltage - I/O: 1.1V, 1.8V
Package: 561-BFBGA, FCCSPBGA
Mounting: SMD
Interface: Ethernet MAC, I2C, McBSP
Clock Rate: 1.2GHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 3.168MB
Voltage - Core: 1.10V
Family Name: TMS320C6474
Categories: Integrated Circuits (ICs)
Manufacturer Package: 561-FC/CSP (23x23)
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC DSP MULTICORE 561CSP
Multicore Digital Signal Processor 561-FC/CSP 0 to 85 Product overview: TMS320C6474FCUN2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6474FCUN2
IC DSP MULTICORE 561CSP
IC DSP MULTICORE 561CSP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 797342-TMS320C6474FCUN2 | TMS320C6474FCUN2-ND | 698-TMS320C6474FCUN2 | TMS320C6474FCUN2 | TMS320C6474FCUN2 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6474FCUN2 | DSP (Digital Signal Processors) | Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Data Bus | 32-Bit | ||||
| Supply Voltage | 1.10V | 1.8V; 1.10V | |||
| Clock Speed | 1200 MHz | 1200 MHz | 1200 MHz | 1200 MHz | 1200 MHz |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 C (32 F) | 0 to 95 C (32 to 203 F) |