TMS320C6472 Fixed-Point Digital Signal Processor
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 700MHz, CMOS, PBGA737
IC DSP FIXED-POINT 737FCBGA
IC DSP FIXED-POINT 737FCBGA
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6472EZTZ7 | TMS320C6472EZTZ7 | TMS320C6472EZTZ7-ND | TMS320C6472EZTZ7 |
| Product Name | TMS320C6472 Fixed-Point Digital Signal Processor | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.2V; 1.8V; 3.3V | 1.2V; 1.8V; 3.3V | ||
| Package Type | Other; FCBGA | BGA; Other; BGA737 | Other; 737-BFBGA, FCBGA | BGA; Other; 737-BFBGA, FCBGA |
| Clock Speed | 500 to 700 MHz | 700 MHz | 700 MHz | |
| Interface Type | I²C | I²C | I²C; Ethernet MAC, Host Interface, I²C, Telecom, UTPOIA |