Texas Instruments TMS320C6472 Fixed-Point Digital Signal Processor TMS320C6472EZTZ6

Description
TMS320C6472 Fixed-Point Digital Signal Processor
Request a Quote Datasheet
Description
TMS320C6472 Fixed-Point Digital Signal Processor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6472 Fixed-Point Digital Signal Processor - TMS320C6472EZTZ6 - Texas Instruments
Dallas, TX, United States
TMS320C6472 Fixed-Point Digital Signal Processor
TMS320C6472EZTZ6
TMS320C6472 Fixed-Point Digital Signal Processor TMS320C6472EZTZ6
TMS320C6472 Fixed-Point Digital Signal Processor

TMS320C6472 Fixed-Point Digital Signal Processor

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6472EZTZ6-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6472EZTZ6-ND
DSP (Digital Signal Processors) TMS320C6472EZTZ6-ND
IC DSP FIXED-POINT 737FCBGA

IC DSP FIXED-POINT 737FCBGA

Buy Now Datasheet
 - TMS320C6472EZTZ6 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 625MHz, CMOS, PBGA737

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 625MHz, CMOS, PBGA737

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6472EZTZ6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6472EZTZ6
DSP (Digital Signal Processors) TMS320C6472EZTZ6
IC DSP FIXED-POINT 737FCBGA

IC DSP FIXED-POINT 737FCBGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6472EZTZ6 TMS320C6472EZTZ6-ND TMS320C6472EZTZ6 TMS320C6472EZTZ6
Product Name TMS320C6472 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.2V; 1.8V; 3.3V 1.8V; 3.3V; 1.10V
Package Type Other; FCBGA Other; 737-BFBGA, FCBGA BGA; Other; BGA737 BGA; Other; 737-BFBGA, FCBGA
Clock Speed 500 to 700 MHz 625 MHz 625 MHz
Interface Type I²C I²C I²C; Ethernet MAC, Host Interface, I²C, Telecom, UTPOIA
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6203 Fixed-Point Digital Signal Processor - SMJ320C6203GLPM20 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
DMA Channels 4
View Details
2 suppliers
DM3725 Digital Media Processor - DM3725CUSA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466903QXA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details