Texas Instruments TMS320C6472 Fixed-Point Digital Signal Processor TMS320C6472ECTZA6

Description
Fixed-Point Digital Signal Processor 737-FCBGA -40 to 100
Request a Quote
Description
Fixed-Point Digital Signal Processor 737-FCBGA -40 to 100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6472 is a fixed-point digital signal processor with six TMS320C64x+ megamodules, designed for high-performance computing in industrial, communication, and media applications. It is packaged in a 737-pin FCBGA (CTZ) with a 0.8-mm ball pitch. The part supports extended temperature operation from -40°C to 100°C and operates with a 1.2-V core supply. It features 768 Kbytes of shared L2 RAM, two 10/100/1000 Mbps Ethernet MACs compliant with IEEE 802.3, a 32-bit DDR2-533 SDRAM interface, two Serial RapidIO v1.2 links, and a 16-bit HPI. The device includes IEEE 1149.1 JTAG and IEEE 1149.6 compliant I/Os.

Datasheet Summary
Powered by GS/AI

The TMS320C6472 is a fixed-point digital signal processor with six TMS320C64x+ megamodules, designed for high-performance computing in industrial, communication, and media applications. It is packaged in a 737-pin FCBGA (CTZ) with a 0.8-mm ball pitch. The part supports extended temperature operation from -40°C to 100°C and operates with a 1.2-V core supply. It features 768 Kbytes of shared L2 RAM, two 10/100/1000 Mbps Ethernet MACs compliant with IEEE 802.3, a 32-bit DDR2-533 SDRAM interface, two Serial RapidIO v1.2 links, and a 16-bit HPI. The device includes IEEE 1149.1 JTAG and IEEE 1149.6 compliant I/Os.

Suppliers

Company
Product
Description
Supplier Links
TMS320C6472 Fixed-Point Digital Signal Processor - TMS320C6472ECTZA6 - Texas Instruments
Dallas, TX, United States
TMS320C6472 Fixed-Point Digital Signal Processor
TMS320C6472ECTZA6
TMS320C6472 Fixed-Point Digital Signal Processor TMS320C6472ECTZA6
Fixed-Point Digital Signal Processor 737-FCBGA -40 to 100

Fixed-Point Digital Signal Processor 737-FCBGA -40 to 100

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6472ECTZA6
797341-TMS320C6472ECTZA6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6472ECTZA6 797341-TMS320C6472ECTZA6
Manufacturer: Texas Instruments Win Source Part Number: 797341-TMS320C6472EC TZA6 Series: TMS320C647x Packaging: Tube Type: Fixed Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 737-BFBGA, FCBGA Mounting: SMD Interface: Ethernet MAC, Host Interface, I2C, Telecom, UTPOIA Clock Rate: 625MHz Non-Volatile Memory: ROM (768 kB) On-Chip RAM: 1.44MB Voltage - Core: 1.10V Family Name: TMS320C6472 Categories: Integrated Circuits (ICs) Manufacturer Package: 737-FCBGA (24x24) Alternative Parts (Cross-Reference): TMS320C6472ECTZ6; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797341-TMS320C6472ECTZA6
Series: TMS320C647x
Packaging: Tube
Type: Fixed Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 737-BFBGA, FCBGA
Mounting: SMD
Interface: Ethernet MAC, Host Interface, I2C, Telecom, UTPOIA
Clock Rate: 625MHz
Non-Volatile Memory: ROM (768 kB)
On-Chip RAM: 1.44MB
Voltage - Core: 1.10V
Family Name: TMS320C6472
Categories: Integrated Circuits (ICs)
Manufacturer Package: 737-FCBGA (24x24)
Alternative Parts (Cross-Reference): TMS320C6472ECTZ6;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed-Point Digital Signal Processor 737-FCBGA 0 to 0 Product overview: TMS320C6472ECTZA6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6472ECTZA 6 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 737-FCBGA 0 to 0 Product overview: TMS320C6472ECTZA6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6472ECTZA6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6472ECTZA6-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6472ECTZA6-ND
DSP (Digital Signal Processors) TMS320C6472ECTZA6-ND
IC DSP FIXED-POINT 737FCBGA

IC DSP FIXED-POINT 737FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6472ECTZA6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6472ECTZA6
DSP (Digital Signal Processors) TMS320C6472ECTZA6
IC DSP FIXED-POINT 737FCBGA

IC DSP FIXED-POINT 737FCBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6472ECTZA6 797341-TMS320C6472ECTZA6 698-TMS320C6472ECTZA6 TMS320C6472ECTZA6-ND TMS320C6472ECTZA6
Product Name TMS320C6472 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6472ECTZA6 Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.2V; 1.8V; 3.3V 1.10V 1.8V; 3.3V; 1.10V
Package Type Other; FCBGA Other; FCBGA Other; 737-BFBGA, FCBGA BGA; Other; 737-BFBGA, FCBGA
Clock Speed 500 to 700 MHz 625 MHz 625 MHz 625 MHz 625 MHz
Interface Type I²C I²C; Ethernet MAC, Host Interface, I2C, Telecom, UTPOIA I2C, Ethernet I²C I²C; Ethernet MAC, Host Interface, I²C, Telecom, UTPOIA
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
3 suppliers
Dsp - 698-DMVA2ZCE - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
Pin Count 338
View Details
5 suppliers
SM320VC33-EP Enhanced Product Digital Signal Processor - SM320VC33GNMM150EP - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
6 suppliers