Texas Instruments TMS320C6457 Communications Infrastructure Digital Signal Processor TMS320C6457CCMH8

Description
Communications Infrastructure Digital Signal Processor 688-FCBGA 0 to 100
Request a Quote Datasheet
Description
Communications Infrastructure Digital Signal Processor 688-FCBGA 0 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6457 Communications Infrastructure Digital Signal Processor
TMS320C6457CCMH8
TMS320C6457 Communications Infrastructure Digital Signal Processor TMS320C6457CCMH8
Communications Infrastructure Digital Signal Processor 688-FCBGA 0 to 100

Communications Infrastructure Digital Signal Processor 688-FCBGA 0 to 100

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6457CCMH8
797337-TMS320C6457CCMH8
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6457CCMH8 797337-TMS320C6457CCMH8
Manufacturer: Texas Instruments Win Source Part Number: 797337-TMS320C6457CC MH8 Series: TMS320C645x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 100°C (TC) Voltage - I/O: 1.1V, 1.8V, 3.3V Package: 688-BFBGA, FCBGA Exposed Pad Mounting: SMD Interface: Host Interface, I2C, McBSP, PCI, UTOPIA, 10/100/1000 Ethernet MAC Clock Rate: 850MHz On-Chip RAM: 2.1MB Voltage - Core: 1.10V Family Name: TMS320C6457 Categories: Integrated Circuits (ICs) Manufacturer Package: 688-FCBGA (23x23) Introduction Date: February 01, 2012 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797337-TMS320C6457CCMH8
Series: TMS320C645x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 100°C (TC)
Voltage - I/O: 1.1V, 1.8V, 3.3V
Package: 688-BFBGA, FCBGA Exposed Pad
Mounting: SMD
Interface: Host Interface, I2C, McBSP, PCI, UTOPIA, 10/100/1000 Ethernet MAC
Clock Rate: 850MHz
On-Chip RAM: 2.1MB
Voltage - Core: 1.10V
Family Name: TMS320C6457
Categories: Integrated Circuits (ICs)
Manufacturer Package: 688-FCBGA (23x23)
Introduction Date: February 01, 2012
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-39697-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-39697-ND
DSP (Digital Signal Processors) 296-39697-ND
IC DSP FIXED POINT 688FCBGA

IC DSP FIXED POINT 688FCBGA

Buy Now Datasheet
Communications Infrastructure Digital Signal Processor 688-FCBGA 0 to 0 Product overview: TMS320C6457CCMH8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6457CCMH8 can be used for catalog matching and distributor lookup.

Communications Infrastructure Digital Signal Processor 688-FCBGA 0 to 0 Product overview: TMS320C6457CCMH8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6457CCMH8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6457CCMH8 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6457CCMH8
Embedded - DSP (Digital Signal Processors) TMS320C6457CCMH8
IC DSP FIXED POINT 688FCBGA

IC DSP FIXED POINT 688FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6457CCMH8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6457CCMH8
DSP (Digital Signal Processors) TMS320C6457CCMH8
IC DSP FIXED POINT 688FCBGA

IC DSP FIXED POINT 688FCBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6457CCMH8 797337-TMS320C6457CCMH8 296-39697-ND 698-TMS320C6457CCMH8 TMS320C6457CCMH8 TMS320C6457CCMH8
Product Name TMS320C6457 Communications Infrastructure Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6457CCMH8 DSP (Digital Signal Processors) Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit
Supply Voltage 1.10V 1.8V; 3.3V; 1.10V
Clock Speed 850 MHz 850 MHz 850 MHz 850 MHz 850 MHz
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466903QXA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
SM320C6201-EP Enhanced Product Fixed-Point Digital Signal Processor, Military - SM320C6201GJCA20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F)
DMA Channels 4
View Details
6 suppliers
SMJ320C6701-SP Rad-Tolerant Class V, Floating Point Digital Signal Processor - 5962-9866102VXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
SMJ320C25 Digital Signal Processors - SMJ320C25-50GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers