Communications Infrastructure Digital Signal Processor 688-FCBGA 0 to 100
DSP Fixed-Point 32bit 1GHz 8000MIPS 688-Pin FCBGA Tray Product overview: TMS320C6457CCMH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6457CCMH can be used for catalog matching and distributor lookup.
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 100MHz, CMOS, PBGA688
Manufacturer: Texas Instruments
Win Source Part Number: 1321851-TMS320C6457C
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tube
Type: Fixed Point
Voltage - I/O: 1.1V, 1.8V, 3.3V
Standard Package: 60
Mounting: Surface Mount
Interface: Host Interface, I2C, McBSP, PCI, UTOPIA, 10/100/1000 Ethernet MAC
Clock Rate: 1GHz
On-Chip RAM: 2.1MB
Voltage - Core: 1.10V
Supplier Device Package: 688-FCBGA (23x23)
Temperature Range - Operating: 0°C ~ 100°C (TC)
Case / Package: 688-BFBGA, FCBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 66
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: TEXTISTMS320C6457CCM
Base Product Number: TMS320
RoHS Status: ROHS3 Compliant
IC DSP FIXED-POINT 688FCBGA
IC DSP FIXED-POINT 688FCBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6457CCMH | 698-TMS320C6457CCMH | TMS320C6457CCMH | 1321851-TMS320C6457CCMH | 296-39820-5-ND | TMS320C6457CCMH |
| Product Name | TMS320C6457 Communications Infrastructure Digital Signal Processor | 32-bit 32bit 1GHz Dsp | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Interface Type | I²C | I2C, Ethernet, PCI | I²C; PCI; Host Interface, I2C, McBSP, PCI, UTOPIA, 10/100/1000 Ethernet MAC | I²C; PCI | I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA, 10/100/1000 Ethernet MAC | |
| Data Bus | 32-Bit | 32-Bit | ||||
| Package Type | Other; FCBGA | BGA; Other; FCBGA688 | Other; 688-BFBGA, FCBGA | Other; 688-BFBGA, FCBGA | BGA; Other; 688-BFBGA, FCBGA | |
| Clock Speed | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz |