Texas Instruments TMS320C6455 Fixed-Point Digital Signal Processor TMS320C6455DZTZA

Description
TMS320C6455 Fixed-Point Digital Signal Processor
Request a Quote
Description
TMS320C6455 Fixed-Point Digital Signal Processor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6455 is a fixed-point digital signal processor based on the TMS320C64x+™ core, designed for high-performance applications in video, telecom, imaging, and wireless infrastructure. It operates at clock rates up to 1.2 GHz, delivering 9600 MIPS and supporting eight 16-bit MACs per cycle. The device is packaged in a 697-pin BGA (CTZ, GTZ, or ZTZ suffix) with 0.8 mm ball pitch and includes 32 KB L1P cache, 32 KB L1D cache, and 2 MB of unified L2 memory. It features a DDR2-533 SDRAM interface, four 1x Serial RapidIO® links, a 10/100/1000 Mbps Ethernet MAC, a 32-bit PCI interface, and an EMIFA for glueless external memory access. Operating temperatures range from 0°C to 90°C for commercial grade and -40°C to 105°C for extended temperature variants. The processor supports IEEE 1149.1 JTAG and IEEE 1149.6 compliant I/Os.

Datasheet Summary
Powered by GS/AI

The TMS320C6455 is a fixed-point digital signal processor based on the TMS320C64x+™ core, designed for high-performance applications in video, telecom, imaging, and wireless infrastructure. It operates at clock rates up to 1.2 GHz, delivering 9600 MIPS and supporting eight 16-bit MACs per cycle. The device is packaged in a 697-pin BGA (CTZ, GTZ, or ZTZ suffix) with 0.8 mm ball pitch and includes 32 KB L1P cache, 32 KB L1D cache, and 2 MB of unified L2 memory. It features a DDR2-533 SDRAM interface, four 1x Serial RapidIO® links, a 10/100/1000 Mbps Ethernet MAC, a 32-bit PCI interface, and an EMIFA for glueless external memory access. Operating temperatures range from 0°C to 90°C for commercial grade and -40°C to 105°C for extended temperature variants. The processor supports IEEE 1149.1 JTAG and IEEE 1149.6 compliant I/Os.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6455 Fixed-Point Digital Signal Processor
TMS320C6455DZTZA
TMS320C6455 Fixed-Point Digital Signal Processor TMS320C6455DZTZA
TMS320C6455 Fixed-Point Digital Signal Processor

TMS320C6455 Fixed-Point Digital Signal Processor

Buy Now Datasheet
64-BIT, 66.6MHz, OTHER DSP, PBGA697, 24 X 24 MM, 0.80 MM PITCH, ROHS COMPLIANT, PLASTIC, FCBGA-697 Product overview: TMS320C6455DZTZA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.6MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 66.6MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455DZTZA can be used for catalog matching and distributor lookup.

64-BIT, 66.6MHz, OTHER DSP, PBGA697, 24 X 24 MM, 0.80 MM PITCH, ROHS COMPLIANT, PLASTIC, FCBGA-697 Product overview: TMS320C6455DZTZA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.6MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 66.6MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455DZTZA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455DZTZA
1271115-TMS320C6455DZTZA
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455DZTZA 1271115-TMS320C6455DZTZA
Manufacturer: Texas Instruments Win Source Part Number: 1271115-TMS320C6455D ZTZA Series: TMS320C645x Packaging: Tube Type: Fixed Point Operating Temperature Range: -40°C ~ 105°C (TC) Voltage - I/O: 1.2V,1.25V,1.5V,1.8V ,3.3V Package: 697-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, I2C, McBSP, PCI, UTOPIA Clock Rate: 1GHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 2.1MB Voltage - Core: 1.20V Family Name: TMS320C6455 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 697-FCBGA (24x24) Alternative Parts (Cross-Reference): TMS320C6455DZTZ; Introduction Date: March 01, 2011 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271115-TMS320C6455DZTZA
Series: TMS320C645x
Packaging: Tube
Type: Fixed Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 1.2V,1.25V,1.5V,1.8V,3.3V
Package: 697-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McBSP, PCI, UTOPIA
Clock Rate: 1GHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 2.1MB
Voltage - Core: 1.20V
Family Name: TMS320C6455
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 697-FCBGA (24x24)
Alternative Parts (Cross-Reference): TMS320C6455DZTZ;
Introduction Date: March 01, 2011
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6455DZTZA-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6455DZTZA-ND
DSP (Digital Signal Processors) TMS320C6455DZTZA-ND
IC DSP FIXED-POINT 697FCBGA

IC DSP FIXED-POINT 697FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6455DZTZA - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6455DZTZA
Embedded - DSP (Digital Signal Processors) TMS320C6455DZTZA
IC DSP FIXED-POINT 697FCBGA

IC DSP FIXED-POINT 697FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6455DZTZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6455DZTZA
DSP (Digital Signal Processors) TMS320C6455DZTZA
IC DSP FIXED-POINT 697FCBGA

IC DSP FIXED-POINT 697FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6455DZTZA 698-TMS320C6455DZTZA 1271115-TMS320C6455DZTZA TMS320C6455DZTZA-ND TMS320C6455DZTZA TMS320C6455DZTZA
Product Name TMS320C6455 Fixed-Point Digital Signal Processor 66.6MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455DZTZA DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Interface Type I²C I2C, PCI I²C; PCI; Host Interface, I2C, McBSP, PCI, UTOPIA I²C; PCI I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA
Supply Voltage 1.5V 1.20V 1.2V; 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA Other; 697-BFBGA, FCBGA BGA; Other; 697-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-TMS320BC51PQ57 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Package Type Other; BQFP
Clock Speed 57 MHz
View Details
3 suppliers
SMJ320C6701-SP Rad-Tolerant Class V, Floating Point Digital Signal Processor - 5962-9866102VXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
SM320VC5421-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5421PGE20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers