The TMS320C6455 is a fixed-point digital signal processor based on the C64x+™ DSP core, designed for high-performance applications in video, telecom, imaging, and wireless infrastructure. It is packaged in a 697-pin ball grid array (BGA) with a 0.8-mm ball pitch. The device operates at clock rates up to 1.2 GHz, delivering 9600 MIPS and supporting eight 16-bit MACs per cycle. It includes 32 KB of L1P cache, 32 KB of L1D cache, and 2048 KB of unified L2 RAM/cache. The processor features a DDR2-533 memory interface, four Serial RapidIO® links, a 10/100/1000 Mbps Ethernet MAC, PCI, HPI, I2C, and UTOPIA interfaces. It supports commercial temperature range (0°C to 90°C) and extended temperature range (-40°C to 105°C). The device complies with IEEE 1149.1 JTAG and IEEE 1149.6 I/O standards and uses a 0.09-μm CMOS process with 1.25-V internal core voltage.
TMS320C6455 Fixed-Point Digital Signal Processor
IC FIXED-POINT DSP 697-FCBGA
Manufacturer: Texas Instruments
Win Source Part Number: 081563-TMS320C6455BZ
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.2V,1.25V,1.5V,1.8V
Mounting: SMD (SMT)
Clock Rate: 1GHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 2.1MB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TC)
Case / Package: 697-FCBGA (24x24)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
64-BIT, 66.6MHz, OTHER DSP, PBGA697, 24 X 24 MM, 0.80 MM PITCH, ROHS COMPLIANT, PLASTIC, FCBGA-697 Product overview: TMS320C6455BZTZA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.6MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 66.6MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455BZTZA
IC FIXED-POINT DSP 697-FCBGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6455BZTZA | TMS320C6455BZTZA-ND | 081563-TMS320C6455BZTZA | 698-TMS320C6455BZTZA | TMS320C6455BZTZA |
| Product Name | TMS320C6455 Fixed-Point Digital Signal Processor | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BZTZA | 66.6MHz Dsp | DSP (Digital Signal Processors) |
| Interface Type | I²C | I²C; PCI | I2C, PCI | I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA | |
| Supply Voltage | 1.2V; 1.5V; 1.8V; 3.3V | 1.20V | 1.5V | ||
| Package Type | Other; 697-BFBGA, FCBGA | Other; 697-FCBGA (24x24) | Other; FCBGA | BGA; Other; 697-BFBGA, FCBGA |