Texas Instruments TMS320C6455 Fixed-Point Digital Signal Processor TMS320C6455BZTZ8

Description
TMS320C6455 Fixed-Point Digital Signal Processor
Request a Quote
Description
TMS320C6455 Fixed-Point Digital Signal Processor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6455BZTZ8 is a high-performance fixed-point digital signal processor (DSP) from Texas Instruments, part of the TMS320C64x+ series. It operates at clock rates of up to 1.2 GHz and can achieve performance levels of 9600 million instructions per second (MIPS) or 9600 16-bit multiply-accumulate operations per cycle. The DSP features a two-level memory architecture with 32KB of Level 1 (L1) program and data memory, and 2048KB of Level 2 (L2) shared memory, which can be configured as cache or mapped RAM. The device supports a variety of interfaces, including a DDR2 memory controller, multiple serial ports, and a 10/100/1000 Mbps Ethernet MAC, making it suitable for applications in video processing, telecommunications, and medical imaging. It also includes advanced features such as an EDMA3 controller with 64 independent channels, a programmable turbo code and decoding coprocessor, and a comprehensive set of development tools for efficient programming and debugging. The TMS320C6455BZTZ8 is packaged in a 697-pin ball grid array (BGA) format, designed for high-density applications. Its operational temperature range includes commercial (0°C to 90°C) and extended (-40°C to 105°C) options, providing flexibility for various environmental conditions. This DSP is ideal for engineers seeking a robust solution for demanding signal processing tasks.

Datasheet Summary
Powered by GS/AI

The TMS320C6455BZTZ8 is a high-performance fixed-point digital signal processor (DSP) from Texas Instruments, part of the TMS320C64x+ series. It operates at clock rates of up to 1.2 GHz and can achieve performance levels of 9600 million instructions per second (MIPS) or 9600 16-bit multiply-accumulate operations per cycle. The DSP features a two-level memory architecture with 32KB of Level 1 (L1) program and data memory, and 2048KB of Level 2 (L2) shared memory, which can be configured as cache or mapped RAM. The device supports a variety of interfaces, including a DDR2 memory controller, multiple serial ports, and a 10/100/1000 Mbps Ethernet MAC, making it suitable for applications in video processing, telecommunications, and medical imaging. It also includes advanced features such as an EDMA3 controller with 64 independent channels, a programmable turbo code and decoding coprocessor, and a comprehensive set of development tools for efficient programming and debugging. The TMS320C6455BZTZ8 is packaged in a 697-pin ball grid array (BGA) format, designed for high-density applications. Its operational temperature range includes commercial (0°C to 90°C) and extended (-40°C to 105°C) options, providing flexibility for various environmental conditions. This DSP is ideal for engineers seeking a robust solution for demanding signal processing tasks.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6455 Fixed-Point Digital Signal Processor
TMS320C6455BZTZ8
TMS320C6455 Fixed-Point Digital Signal Processor TMS320C6455BZTZ8
TMS320C6455 Fixed-Point Digital Signal Processor

TMS320C6455 Fixed-Point Digital Signal Processor

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BZTZ8
054609-TMS320C6455BZTZ8
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BZTZ8 054609-TMS320C6455BZTZ8
Manufacturer: Texas Instruments Win Source Part Number: 054609-TMS320C6455BZ TZ8 Packaging: Tray Type: Fixed Point Voltage - I/O: 1.2V,1.25V,1.5V,1.8V ,3.3V Mounting: SMD (SMT) Clock Rate: 850MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 2.1MB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 697-FCBGA (24x24) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054609-TMS320C6455BZTZ8
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.2V,1.25V,1.5V,1.8V,3.3V
Mounting: SMD (SMT)
Clock Rate: 850MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 2.1MB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 697-FCBGA (24x24)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
64-BIT, 66.6MHz, OTHER DSP, PBGA697, 24 X 24 MM, 0.80 MM PITCH, ROHS COMPLIANT, PLASTIC, FCBGA-697 Product overview: TMS320C6455BZTZ8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.6MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 66.6MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455BZTZ8 can be used for catalog matching and distributor lookup.

64-BIT, 66.6MHz, OTHER DSP, PBGA697, 24 X 24 MM, 0.80 MM PITCH, ROHS COMPLIANT, PLASTIC, FCBGA-697 Product overview: TMS320C6455BZTZ8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.6MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 66.6MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455BZTZ8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320C6455BZTZ8 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 66.6MHz, CMOS, PBGA697

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 66.6MHz, CMOS, PBGA697

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6455BZTZ8-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6455BZTZ8-ND
DSP (Digital Signal Processors) TMS320C6455BZTZ8-ND
IC FIXED-POINT DSP 697-FCBGA

IC FIXED-POINT DSP 697-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6455BZTZ8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6455BZTZ8
DSP (Digital Signal Processors) TMS320C6455BZTZ8
IC FIXED-POINT DSP 697-FCBGA

IC FIXED-POINT DSP 697-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6455BZTZ8 054609-TMS320C6455BZTZ8 698-TMS320C6455BZTZ8 TMS320C6455BZTZ8 TMS320C6455BZTZ8-ND TMS320C6455BZTZ8
Product Name TMS320C6455 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BZTZ8 66.6MHz Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Interface Type I²C I2C, PCI I²C; PCI I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA
Supply Voltage 1.20V 1.5V 1.2V; 1.5V; 1.8V; 3.3V
Package Type Other; 697-FCBGA (24x24) Other; FCBGA BGA; Other; BGA697 Other; 697-BFBGA, FCBGA BGA; Other; 697-BFBGA, FCBGA
Clock Speed 850 MHz 850 MHz 850 MHz 850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320VC33 Digital Signal Processor - 5962-0053902QYA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
Dsp - 698-SM34020AGBM32 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Operating Current 265 mA
View Details
3 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCE3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - SM34020APCM40 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type QFP
Clock Speed 40 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers