Texas Instruments TMS320C6455 Fixed-Point Digital Signal Processor TMS320C6455BZTZ

Description
TMS320C6455 Fixed-Point Digital Signal Processor
Request a Quote Datasheet
Description
TMS320C6455 Fixed-Point Digital Signal Processor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6455 Fixed-Point Digital Signal Processor
TMS320C6455BZTZ
TMS320C6455 Fixed-Point Digital Signal Processor TMS320C6455BZTZ
TMS320C6455 Fixed-Point Digital Signal Processor

TMS320C6455 Fixed-Point Digital Signal Processor

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-32748-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-32748-ND
DSP (Digital Signal Processors) 296-32748-ND
IC FIXED-POINT DSP 697-FCBGA

IC FIXED-POINT DSP 697-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BZTZ
117655-TMS320C6455BZTZ
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BZTZ 117655-TMS320C6455BZTZ
Manufacturer: Texas Instruments Win Source Part Number: 117655-TMS320C6455BZ TZ Packaging: Tray Type: Fixed Point Voltage - I/O: 1.2V,1.25V,1.5V,1.8V ,3.3V Mounting: SMD (SMT) Clock Rate: 1GHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 2.1MB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 697-FCBGA (24x24) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117655-TMS320C6455BZTZ
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.2V,1.25V,1.5V,1.8V,3.3V
Mounting: SMD (SMT)
Clock Rate: 1GHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 2.1MB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 697-FCBGA (24x24)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
32-bit 250MHz Dsp - 698-TMS320C6455BZTZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 250MHz Dsp
698-TMS320C6455BZTZ
32-bit 250MHz Dsp 698-TMS320C6455BZTZ
DSP 32-Bit 250MHz FCBGA 16b I2C SPI PCI McASP Product overview: TMS320C6455BZTZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 250MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 250MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455BZTZ can be used for catalog matching and distributor lookup.

DSP 32-Bit 250MHz FCBGA 16b I2C SPI PCI McASP Product overview: TMS320C6455BZTZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 250MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 250MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455BZTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6455BZTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6455BZTZ
DSP (Digital Signal Processors) TMS320C6455BZTZ
IC FIXED-POINT DSP 697-FCBGA

IC FIXED-POINT DSP 697-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6455BZTZ 296-32748-ND 117655-TMS320C6455BZTZ 698-TMS320C6455BZTZ TMS320C6455BZTZ
Product Name TMS320C6455 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BZTZ 32-bit 250MHz Dsp DSP (Digital Signal Processors)
Interface Type I²C I²C; PCI I2C, PCI, SPI, EBI/EMI, McASP I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA
Supply Voltage 1.2V; 1.5V; 1.8V; 3.3V 1.20V
Package Type Other; 697-BFBGA, FCBGA Other; 697-FCBGA (24x24) Other; FCBGA BGA; Other; 697-BFBGA, FCBGA
Pin Count 697
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHM40 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
DM3725 Digital Media Processor - DM3725CBPA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers
SMJ320C6203 Fixed-Point Digital Signal Processor - SM320C6203GLPM20 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
DMA Channels 4
View Details